☰
LT8705AMPFE#PBF
LT8705AMPFE#PBF
Active
Description:  IC REG CTRLR BUCK-BOOST 38TSSOP
Manufacturer:  Analog Devices
History Price: $39.79000
In Stock: 11360
LT8705AMPFE#PBF Specification
Specification
Part No
LT8705AMPFE#PBF
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up/Step-Down
Output Configuration
Positive
Topology
Buck-Boost
Number of Outputs
2
Output Phases
2
Voltage - Supply (Vcc/Vdd)
2.8V ~ 80V
Frequency - Switching
100kHz ~ 400kHz
Duty Cycle (Max)
-
Synchronous Rectifier
Yes
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control, Soft Start
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width) 31 Leads, Exposed Pad
Supplier Device Package
38-TSSOP-EP
LT8705AMPFE#PBF PDF Datasheet
LT8705AMPFE#PBF Related Parts
LT8210EFE#PBF
LT8210EFE#PBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210EFE#TRPBF
LT8210EFE#TRPBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210EUJ#PBF
LT8210EUJ#PBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210EUJ#TRPBF
LT8210EUJ#TRPBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210IFE#PBF
LT8210IFE#PBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210IFE#TRPBF
LT8210IFE#TRPBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210IUJ#PBF
LT8210IUJ#PBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8210IUJ#TRPBF
LT8210IUJ#TRPBF
Analog Devices
100V BUCK/BOOST CTLR WITH PASS-T
LT8228EFE#PBF
LT8228EFE#PBF
Analog Devices
SWITCHING VOLTAGE REGULATORS 100
LT8228EFE#TRPBF
LT8228EFE#TRPBF
Analog Devices
SWITCHING VOLTAGE REGULATORS 100
LT8228HFE#PBF
LT8228HFE#PBF
Analog Devices
SWITCHING VOLTAGE REGULATORS 100
LT8228HFE#TRPBF
LT8228HFE#TRPBF
Analog Devices
SWITCHING VOLTAGE REGULATORS 100
LT8705AMPFE#PBF Compare Parts
  • LT8705AMPFE#PBF vs LT8714IFE#PBF
  • LT8705AMPFE#PBF vs LT8714EFE#TRPBF
  • LT8705AMPFE#PBF vs LT8714EFE#PBF
  • LT8705AMPFE#PBF vs LT8711IUDC#TRPBF
  • LT8705AMPFE#PBF vs LT8711IUDC#PBF
  • LT8705AMPFE#PBF vs LT8711IUDC
  • LT8705AMPFE#PBF vs LT8711IFE#TRPBF
  • LT8705AMPFE#PBF vs LT8711IFE#PBF
  • LT8705AMPFE#PBF vs LT8711EUDC#TRPBF
  • LT8705AMPFE#PBF vs LT8711EUDC#PBF
  • LT8705AMPFE#PBF vs LT8711EUDC
  • LT8705AMPFE#PBF vs LT8711EFE#TRPBF
  • LT8705AMPFE#PBF vs LT8711EFE#PBF
  • LT8705AMPFE#PBF vs LT8710IFE#TRPBF
  • LT8705AMPFE#PBF vs LT8710IFE#PBF
  • LT8705AMPFE#PBF vs LT8710EFE#TRPBF
  • LT8705AMPFE#PBF vs LT8710EFE#PBF
  • LT8705AMPFE#PBF vs LT8709IFE#TRPBF
  • LT8705AMPFE#PBF vs LT8709IFE#PBF
  • LT8705AMPFE#PBF vs LT8709EFE#TRPBF
  • LT8705AMPFE#PBF vs LT8709EFE#PBF
  • LT8705AMPFE#PBF vs LT8708IUHG-1#TRPBF
  • LT8705AMPFE#PBF vs LT8708IUHG-1#PBF
  • LT8705AMPFE#PBF vs LT8708IUHG#TRPBF
  • LT8705AMPFE#PBF vs LT8708IUHG#PBF
  • LT8705AMPFE#PBF vs LT8708ILWE-1#PBF
  • LT8705AMPFE#PBF vs LT8708ILWE#PBF
  • LT8705AMPFE#PBF vs LT8708HUHG-1#TRPBF
  • LT8705AMPFE#PBF vs LT8708HUHG-1#PBF
  • LT8705AMPFE#PBF vs LT8708HUHG#TRPBF
  • LT8705AMPFE#PBF vs LT8708HUHG#PBF
  • LT8705AMPFE#PBF vs LT8708HLWE-1#PBF
  • LT8705AMPFE#PBF vs LT8708HLWE#PBF
  • LT8705AMPFE#PBF vs LT8708EUHG-1#TRPBF
  • LT8705AMPFE#PBF vs LT8708EUHG-1#PBF
  • LT8705AMPFE#PBF vs LT8708EUHG#TRPBF
  • LT8705AMPFE#PBF vs LT8708EUHG#PBF
  • LT8705AMPFE#PBF vs LT8708ELWE-1#PBF
  • LT8705AMPFE#PBF vs LT8708ELWE#PBF
  • LT8705AMPFE#PBF vs LT8705MPFE#TRPBF
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!