☰
ADUC848BS8-3
ADUC848BS8-3
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 52MQFP
Manufacturer:  Analog Devices
History Price: $7.64000
In Stock: 19820
ADUC848BS8-3 Specification
Specification
Part No
ADUC848BS8-3
Category
Embedded - Microcontrollers
Manufacturer
Analog Devices
Series
MicroConverter ADuC8xx
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
8052
Core Size
8-Bit
Speed
12.58MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
POR, PSM, PWM, Temp Sensor, WDT
Number of I/O
34
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
2.25K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 3.6V
Data Converters
A/D 10x16b; D/A 1x12b, 2x16b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
52-QFP
Supplier Device Package
52-MQFP (10x10)
ADUC848BS8-3 PDF Datasheet
ADUC848BS8-3 Related Parts
ADUC7019BCPZ62I
ADUC7019BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7019BCPZ62IRL7
ADUC7019BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62
ADUC7020BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62-RL7
ADUC7020BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I
ADUC7020BCPZ62I
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62I-RL
ADUC7020BCPZ62I-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7020BCPZ62IRL7
ADUC7020BCPZ62IRL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ32
ADUC7021BCPZ32
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ32-RL7
ADUC7021BCPZ32-RL7
Analog Devices
IC MCU 16/32B 32KB FLASH 40LFCSP
ADUC7021BCPZ62
ADUC7021BCPZ62
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL
ADUC7021BCPZ62-RL
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC7021BCPZ62-RL7
ADUC7021BCPZ62-RL7
Analog Devices
IC MCU 16/32B 62KB FLASH 40LFCSP
ADUC848BS8-3 Compare Parts
  • ADUC848BS8-3 vs ADUCM410BBCZ
  • ADUC848BS8-3 vs ADUCM4050BCPZ-RL
  • ADUC848BS8-3 vs ADUCM4050BCPZ-R7
  • ADUC848BS8-3 vs ADUCM4050BCPZ
  • ADUC848BS8-3 vs ADUCM4050BCBZ-RL
  • ADUC848BS8-3 vs ADUCM4050BCBZ-R7
  • ADUC848BS8-3 vs ADUCM363BCPZ256
  • ADUC848BS8-3 vs ADUCM363BCPZ128RL7
  • ADUC848BS8-3 vs ADUCM363BCPZ128
  • ADUC848BS8-3 vs ADUCM362BCPZ256RL7
  • ADUC848BS8-3 vs ADUCM362BCPZ256
  • ADUC848BS8-3 vs ADUCM362BCPZ128RL7
  • ADUC848BS8-3 vs ADUCM362BCPZ128
  • ADUC848BS8-3 vs ADUCM361BCPZ128-R7
  • ADUC848BS8-3 vs ADUCM361BCPZ128
  • ADUC848BS8-3 vs ADUCM360BCPZ128-R7
  • ADUC848BS8-3 vs ADUCM360BCPZ128
  • ADUC848BS8-3 vs ADUCM355BCCZ-RL7
  • ADUC848BS8-3 vs ADUCM355BCCZ
  • ADUC848BS8-3 vs ADUCM350BBCZ-RL
  • ADUC848BS8-3 vs ADUCM350BBCZ
  • ADUC848BS8-3 vs ADUCM331WFSBCPZ-RL
  • ADUC848BS8-3 vs ADUCM331WDCPZ-RL
  • ADUC848BS8-3 vs ADUCM331WDCPZ
  • ADUC848BS8-3 vs ADUCM331WBCPZ-RL
  • ADUC848BS8-3 vs ADUCM331WBCPZ
  • ADUC848BS8-3 vs ADUCM330WFSBCPZ-RL
  • ADUC848BS8-3 vs ADUCM330WDCPZ-RL
  • ADUC848BS8-3 vs ADUCM330WDCPZ
  • ADUC848BS8-3 vs ADUCM322BBCZI-RL
  • ADUC848BS8-3 vs ADUCM322BBCZI
  • ADUC848BS8-3 vs ADUCM322BBCZ-RL
  • ADUC848BS8-3 vs ADUCM322BBCZ
  • ADUC848BS8-3 vs ADUCM320BBCZI-RL
  • ADUC848BS8-3 vs ADUCM320BBCZI
  • ADUC848BS8-3 vs ADUCM320BBCZ-RL
  • ADUC848BS8-3 vs ADUCM320BBCZ
  • ADUC848BS8-3 vs ADUCM310BBCZ-RL
  • ADUC848BS8-3 vs ADUCM310BBCZ
  • ADUC848BS8-3 vs ADUCM3029BCBZ-RL
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Wagner Costa
    Brazil
    5 stars
    2026-09-29 20:27
    Arrived now just test to see if it really works
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.