ADPD105BCBZR7
ADPD105BCBZR7
Active
Description:  IC AFE 4 CHAN 14BIT 16WLCSP
Manufacturer:  Analog Devices
History Price: $5.97000
In Stock: 30300
ADPD105BCBZR7 Specification
Specification
Part No
ADPD105BCBZR7
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
14
Number of Channels
4
Power (Watts)
-
Voltage - Supply, Analog
1.7V ~ 1.9V
Voltage - Supply, Digital
1.7V ~ 1.9V
Mounting Type
Surface Mount
Package / Case
16-UFBGA, WLCSP
Supplier Device Package
16-WLCSP (2.46x1.4)
ADPD105BCBZR7 PDF Datasheet
ADPD105BCBZR7 Related Parts
ADPD103BCBZRL7
ADPD103BCBZRL7
Analog Devices
IC AFE 4 CHAN 14BIT 16WLCSP
ADPD103BCPZ
ADPD103BCPZ
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD103BCPZRL
ADPD103BCPZRL
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD105BCPZ
ADPD105BCPZ
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD105BCPZRL
ADPD105BCPZRL
Analog Devices
IC AFE 4 CHAN 14BIT 28LFCSP-WQ
ADPD106BCBZR7
ADPD106BCBZR7
Analog Devices
IC AFE 4 CHAN 14BIT 16WLCSP
ADPD107BCBZR7
ADPD107BCBZR7
Analog Devices
IC AFE 4 CHAN 14BIT 17WLCSP
ADPD153GGRI-ACEZRL
ADPD153GGRI-ACEZRL
Analog Devices
OPTICAL MODULE FOR HRM/SPO2
ADPD174GGI-ACEZR7
ADPD174GGI-ACEZR7
Analog Devices
IC AFE 1 CHAN 14BIT OPTICAL MOD
ADPD174GGI-ACEZRL
ADPD174GGI-ACEZRL
Analog Devices
IC AFE 1 CHAN 14BIT OPTICAL MOD
ADPD175GGI-ACEZ-RL
ADPD175GGI-ACEZ-RL
Analog Devices
IC AFE 1 CHAN 14BIT OPTICAL MOD
ADPD175GGI-ACEZRL7
ADPD175GGI-ACEZRL7
Analog Devices
IC AFE MODULE FOR HRM/SPO2
ADPD105BCBZR7 Compare Parts
  • ADPD105BCBZR7 vs ADPD106BCBZR7
  • ADPD105BCBZR7 vs ADPD105BCPZRL
  • ADPD105BCBZR7 vs ADPD105BCPZ
  • ADPD105BCBZR7 vs ADPD103BCPZRL
  • ADPD105BCBZR7 vs ADPD103BCPZ
  • ADPD105BCBZR7 vs ADPD103BCBZRL7
  • ADPD105BCBZR7 vs ADPD175GGI-ACEZRL7
  • ADPD105BCBZR7 vs ADPD175GGI-ACEZ-RL
  • ADPD105BCBZR7 vs ADPD174GGI-ACEZRL
  • ADPD105BCBZR7 vs ADPD174GGI-ACEZR7
  • ADPD105BCBZR7 vs ADPD153GGRI-ACEZRL
  • Customer Reviews
    4.95 out of 5.00 stars from 59 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you