ADP1878ACPZ-1.0-R7
ADP1878ACPZ-1.0-R7
Obsolete
Description:  IC REG CTRLR BUCK 14LFCSP
Manufacturer:  Analog Devices
History Price: $1.97000
In Stock: 49100
ADP1878ACPZ-1.0-R7 Specification
Specification
Part No
ADP1878ACPZ-1.0-R7
Category
PMIC - DC DC Switching Controllers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3.25V ~ 20V
Frequency - Switching
1MHz
Duty Cycle (Max)
45%
Synchronous Rectifier
Yes
Clock Sync
No
Serial Interfaces
-
Control Features
Enable, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
14-WFDFN Exposed Pad, CSP
Supplier Device Package
14-LFCSP-WD (4x3)
ADP1878ACPZ-1.0-R7 PDF Datasheet
ADP1878ACPZ-1.0-R7 Related Parts
ADP1147AN-3.3
ADP1147AN-3.3
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AN-5
ADP1147AN-5
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AR-3.3
ADP1147AR-3.3
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AR-5
ADP1147AR-5
Analog Devices
STEP-DOWN SWITCHING REG
ADP1147AR-5-REEL7
ADP1147AR-5-REEL7
Analog Devices
STEP-DOWN SWITCHING REG
ADP1621ARMZ-R7
ADP1621ARMZ-R7
Analog Devices
IC REG CTRLR MULT TOP 10MSOP
ADP1821ARQZ-R7
ADP1821ARQZ-R7
Analog Devices
IC REG CTRLR BUCK 16QSOP
ADP1822ARQZ-R7
ADP1822ARQZ-R7
Analog Devices
IC REG CTRLR BUCK 24QSOP
ADP1823ACPZ-R7
ADP1823ACPZ-R7
Analog Devices
IC REG CTRLR BUCK 32LFCSP
ADP1828ACPZ-R7
ADP1828ACPZ-R7
Analog Devices
IC REG CTRLR BUCK 20LFCSP
ADP1828YRQZ-R7
ADP1828YRQZ-R7
Analog Devices
IC REG CTRLR BUCK 20QSOP
ADP1829ACPZ-R7
ADP1829ACPZ-R7
Analog Devices
IC REG CTRLR BUCK 32LFCSP
ADP1878ACPZ-1.0-R7 Compare Parts
  • ADP1878ACPZ-1.0-R7 vs ADP5051ACPZ-R7
  • ADP1878ACPZ-1.0-R7 vs ADP3430JCPZ-RL
  • ADP1878ACPZ-1.0-R7 vs ADP32120091MNR2G
  • ADP1878ACPZ-1.0-R7 vs ADP32110091MNR2G
  • ADP1878ACPZ-1.0-R7 vs ADP3205AJCPZ-R
  • ADP1878ACPZ-1.0-R7 vs ADP3199AJCPZ-RL
  • ADP1878ACPZ-1.0-R7 vs ADP3193JCPZ-RL
  • ADP1878ACPZ-1.0-R7 vs ADP3182JRQZ-REEL
  • ADP1878ACPZ-1.0-R7 vs ADP3182JRQZ-REEL
  • ADP1878ACPZ-1.0-R7 vs ADP3180JRU-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3180JRU-REEL
  • ADP1878ACPZ-1.0-R7 vs ADP3179JRU-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3161JR-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3161JR
  • ADP1878ACPZ-1.0-R7 vs ADP3159JRU-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3158JR-REEL
  • ADP1878ACPZ-1.0-R7 vs ADP3158JR
  • ADP1878ACPZ-1.0-R7 vs ADP3042ARUZ-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3042ARU-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3040ARMZ-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP3040ARM-REEL7
  • ADP1878ACPZ-1.0-R7 vs ADP2325ACPZ-R7
  • ADP1878ACPZ-1.0-R7 vs ADP2323ACPZ-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1974ARUZ-RL
  • ADP1878ACPZ-1.0-R7 vs ADP1974ARUZ-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1972ARUZ-RL
  • ADP1878ACPZ-1.0-R7 vs ADP1972ARUZ-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1883ARMZ-1.0-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1883ARMZ-0.6-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1883ARMZ-0.3-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1882ARMZ-1.0-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1882ARMZ-0.6-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1882ARMZ-0.3-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1879ACPZ-1.0-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1879ACPZ-0.6-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1879ACPZ-0.3-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1878ACPZ-0.6-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1878ACPZ-0.3-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1876ACPZ-R7
  • ADP1878ACPZ-1.0-R7 vs ADP1875ARQZ-1.0-R7
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate