☰
ADG436BRZ-REEL
ADG436BRZ-REEL
Active
Description:  IC SWITCH SPDT X 2 12OHM 16SOIC
Manufacturer:  Analog Devices
History Price: $9.51000
In Stock: 39040
ADG436BRZ-REEL Specification
Specification
Part No
ADG436BRZ-REEL
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
2
On-State Resistance (Max)
12Ohm (Typ)
Channel-to-Channel Matching (ΔRon)
1Ohm
Voltage - Supply, Single (V-)
3V ~ 30V
Voltage - Supply, Dual (V?
?V ~ 20V
Switch Time (Ton, Toff) (Max)
70ns, 60ns (Typ)
-3db Bandwidth
-
Charge Injection
10pC
Channel Capacitance (CS(off), CD(off))
13pF
Current - Leakage (IS(off)) (Max)
250pA
Crosstalk
-90dB @ 1MHz
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ADG436BRZ-REEL PDF Datasheet
ADG436BRZ-REEL Related Parts
ADG1201BRJZ-R2
ADG1201BRJZ-R2
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1201BRJZ-REEL7
ADG1201BRJZ-REEL7
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1202BRJZ-R2
ADG1202BRJZ-R2
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1202BRJZ-REEL7
ADG1202BRJZ-REEL7
Analog Devices
IC SW SPST-NOX1 200OHM SOT23-6
ADG1204YCPZ-500RL7
ADG1204YCPZ-500RL7
Analog Devices
IC SWITCH SP4TX1 190OHM 12LFCSP
ADG1204YCPZ-REEL7
ADG1204YCPZ-REEL7
Analog Devices
IC SWITCH SP4TX1 190OHM 12LFCSP
ADG1204YRUZ
ADG1204YRUZ
Analog Devices
IC SWITCH SP4TX1 190OHM 14TSSOP
ADG1204YRUZ-REEL
ADG1204YRUZ-REEL
Analog Devices
IC SWITCH SP4TX1 190OHM 14TSSOP
ADG1204YRUZ-REEL7
ADG1204YRUZ-REEL7
Analog Devices
IC SWITCH SP4TX1 190OHM 14TSSOP
ADG1206LYCPZ-REEL7
ADG1206LYCPZ-REEL7
Analog Devices
IC MUX 16:1 200OHM 32LFCSP
ADG1206YCPZ-REEL7
ADG1206YCPZ-REEL7
Analog Devices
IC MUX 16:1 200OHM 32LFCSP
ADG1206YRUZ
ADG1206YRUZ
Analog Devices
IC MUX 16:1 200OHM 28TSSOP
ADG436BRZ-REEL Description
The Analog Devices ADG436BRZ-REEL is a high-performance, low on-resistance, dual-channel analog switch designed for a variety of applications, including signal routing, data acquisition, and audio switching. This device is part of the ADG series of analog switches, which are known for their reliability, low distortion, and high-speed performance. The ADG436 is particularly suitable for applications requiring precise control of analog signals with minimal signal degradation.

## Key Features

1. Dual-Channel Configuration: The ADG436BRZ-REEL features two independent switches, allowing for simultaneous control of two separate analog signals. This dual-channel configuration is beneficial in applications where multiple signal paths need to be managed.

2. Low On-Resistance: The device boasts a low on-resistance (R_ON) of approximately 0.5 ohms at a supply voltage of ±5V. This low on-resistance minimizes signal loss and distortion, ensuring high fidelity in signal transmission.

3. Wide Supply Voltage Range: The ADG436 operates over a wide supply voltage range of ±2.5V to ±15V, providing flexibility for various circuit designs and power supply configurations.

4. High Speed: The device features fast switching times, with a typical turn-on time of 20 ns and a turn-off time of 10 ns. This high-speed performance is essential for applications requiring rapid signal switching.

5. Low Distortion: The ADG436 is designed to minimize distortion, with a total harmonic distortion (THD) of less than 0.1% at 1 kHz. This characteristic is crucial for audio and precision measurement applications where signal integrity is paramount.

6. Low Power Consumption: The device consumes very little power, making it suitable for battery-operated and portable applications. The low power consumption also contributes to overall system efficiency.

7. TTL/CMOS Compatible Control Inputs: The control inputs of the ADG436 are compatible with TTL and CMOS logic levels, allowing for easy interfacing with microcontrollers and digital signal processors.

8. Thermal Protection: The ADG436 includes thermal protection features to prevent damage due to overheating, ensuring reliable operation in various environmental conditions.

9. Compact Package: The device is available in a compact 16-lead TSSOP (Thin Shrink Small Outline Package), which is ideal for space-constrained applications.

## Specifications

- Configuration: Dual-channel analog switch
- On-Resistance (R_ON): ~0.5 ohms (at ±5V)
- Supply Voltage Range: ±2.5V to ±15V
- Switching Time:
- Turn-On Time: ~20 ns
- Turn-Off Time: ~10 ns
- Total Harmonic Distortion (THD):
ADG436BRZ-REEL Compare Parts
  • ADG436BRZ-REEL vs ADGS5414BCPZ
  • ADG436BRZ-REEL vs ADGS5412BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS5412BCPZ
  • ADG436BRZ-REEL vs ADGS1612BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1612BCPZ
  • ADG436BRZ-REEL vs ADGS1414DBCCZ-RL7
  • ADG436BRZ-REEL vs ADGS1414DBCCZ
  • ADG436BRZ-REEL vs ADGS1412BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1412BCPZ
  • ADG436BRZ-REEL vs ADGS1409BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1409BCPZ
  • ADG436BRZ-REEL vs ADGS1408BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1408BCPZ
  • ADG436BRZ-REEL vs ADGS1212BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1212BCPZ
  • ADG436BRZ-REEL vs ADGS1209BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1209BCPZ
  • ADG436BRZ-REEL vs ADGS1208BCPZ-RL7
  • ADG436BRZ-REEL vs ADGS1208BCPZ
  • ADG436BRZ-REEL vs ADG904SCPZ-EP-RL7
  • ADG436BRZ-REEL vs ADG904SCPZ-EP
  • ADG436BRZ-REEL vs ADG904BRUZ-REEL7
  • ADG436BRZ-REEL vs ADG904BRUZ-R
  • ADG436BRZ-REEL vs ADG904BRUZ
  • ADG436BRZ-REEL vs ADG904BRU-REEL7
  • ADG436BRZ-REEL vs ADG904BRU-REEL
  • ADG436BRZ-REEL vs ADG904BRU-R-REEL7
  • ADG436BRZ-REEL vs ADG904BRU-R-REEL
  • ADG436BRZ-REEL vs ADG904BRU-R
  • ADG436BRZ-REEL vs ADG904BRU
  • ADG436BRZ-REEL vs ADG904BCPZ-REEL7
  • ADG436BRZ-REEL vs ADG904BCPZ-REEL
  • ADG436BRZ-REEL vs ADG904BCPZ-R-REEL
  • ADG436BRZ-REEL vs ADG904BCPZ
  • ADG436BRZ-REEL vs ADG904BCP-R
  • ADG436BRZ-REEL vs ADG904BCP-500RL7
  • ADG436BRZ-REEL vs ADG904BCP
  • ADG436BRZ-REEL vs ADG888YRUZ-REEL7
  • ADG436BRZ-REEL vs ADG888YRUZ-REEL
  • ADG436BRZ-REEL vs ADG888YRUZ
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time