ADC3683IRSBT
ADC3683IRSBT
Active
Description:  IC ADC 18BIT 40WQFN
Manufacturer:  Texas Instruments
History Price: $164.70000
In Stock: 19100
ADC3683IRSBT Specification
Specification
Part No
ADC3683IRSBT
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
18
Sampling Rate (Per Second)
65M
Number of Inputs
2
Input Type
Differential, Single Ended
Data Interface
LVDS - Serial, SPI
Configuration
ADC
Ratio - S/H:ADC
0:2
Number of A/D Converters
2
Architecture
-
Reference Type
External, Internal
Voltage - Supply, Analog
1.75V ~ 1.85V
Voltage - Supply, Digital
1.75V ~ 1.85V
Features
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
40-WFQFN Exposed Pad
Supplier Device Package
40-WQFN (5x5)
Mounting Type
Surface Mount
ADC3683IRSBT Related Parts
ADC07D1520CIYB/NOPB
ADC07D1520CIYB/NOPB
Texas Instruments
IC ADC 7BIT FOLD INTERP 128HLQFP
ADC0801LCN/NOPB
ADC0801LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0801S040TS/C1'1
ADC0801S040TS/C1'1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1,1
ADC0801S040TS/C1,1
Renesas Electronics
IC ADC 8BIT SAR 20SSOP
ADC0801S040TS/C1:1
ADC0801S040TS/C1:1
NXP Semiconductors
IC ADC 8BIT SAR 20SSOP
ADC0802LCN
ADC0802LCN
Intersil
IC ADC 8BIT SAR 20DIP
ADC0802LCN
ADC0802LCN
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN-P
ADC0802LCN-P
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCN/NOPB
ADC0802LCN/NOPB
Texas Instruments
IC ADC 8BIT SAR 20DIP
ADC0802LCWM/NOPB
ADC0802LCWM/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC0802LCWMX/NOPB
ADC0802LCWMX/NOPB
Texas Instruments
IC ADC 8BIT SAR 20SOIC
ADC08031CIWM
ADC08031CIWM
Texas Instruments
IC ADC 8BIT SAR 14SOIC
ADC3683IRSBT Compare Parts
  • ADC3683IRSBT vs ADCV08832CIMX
  • ADC3683IRSBT vs ADCV08832CIM/NOPB
  • ADC3683IRSBT vs ADCV08832CIM/NOPB
  • ADC3683IRSBT vs ADCV08832CIM
  • ADC3683IRSBT vs ADCS7478AIMFX/NOPB
  • ADC3683IRSBT vs ADCS7478AIMFX
  • ADC3683IRSBT vs ADCS7478AIMFE/NOPB
  • ADC3683IRSBT vs ADCS7478AIMFE
  • ADC3683IRSBT vs ADCS7478AIMF/NOPB
  • ADC3683IRSBT vs ADCS7478AIMF
  • ADC3683IRSBT vs ADCS7477AIMFX/NOPB
  • ADC3683IRSBT vs ADCS7477AIMFX
  • ADC3683IRSBT vs ADCS7477AIMFE/NOPB
  • ADC3683IRSBT vs ADCS7477AIMF/NOPB
  • ADC3683IRSBT vs ADCS7477AIMF
  • ADC3683IRSBT vs ADCS7477AIMF
  • ADC3683IRSBT vs ADCS7476AIMFX/NOPB
  • ADC3683IRSBT vs ADCS7476AIMFX
  • ADC3683IRSBT vs ADCS7476AIMFE/NOPB
  • ADC3683IRSBT vs ADCS7476AIMF/NOPB
  • ADC3683IRSBT vs ADCS7476AIMF/NOPB
  • ADC3683IRSBT vs ADCS7476AIMF
  • ADC3683IRSBT vs ADCLK950BCPZ-REEL7
  • ADC3683IRSBT vs ADC908GP
  • ADC3683IRSBT vs ADC908FP
  • ADC3683IRSBT vs ADC78H90CIMTX/NOPB
  • ADC3683IRSBT vs ADC78H90CIMTX/NOPB
  • ADC3683IRSBT vs ADC78H90CIMTX
  • ADC3683IRSBT vs ADC78H90CIMTX
  • ADC3683IRSBT vs ADC78H90CIMT/NOPB
  • ADC3683IRSBT vs ADC78H90CIMT/NOPB
  • ADC3683IRSBT vs ADC78H90CIMT
  • ADC3683IRSBT vs ADC78H89CIMTX/NOPB
  • ADC3683IRSBT vs ADC78H89CIMTX
  • ADC3683IRSBT vs ADC78H89CIMT/NOPB
  • ADC3683IRSBT vs ADC78H89CIMT
  • ADC3683IRSBT vs ADC700KH
  • ADC3683IRSBT vs ADC700JH
  • ADC3683IRSBT vs ADC3683IRSBR
  • ADC3683IRSBT vs ADC3682IRSBT
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.