Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Audio Special Purpose
/ Analog Devices ADAV4601BSTZ
ADAV4601BSTZ
Active
Audio Special Purpose
Description:
IC AUDIO SIGNAL PROCESSOR 80LQFP
Manufacturer:
Analog Devices
Datasheet:
ADAV4601BSTZ Datasheet
History Price: $14.20256
In Stock: 45900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ADAV4601BSTZ Specification
Specification
Part No
ADAV4601BSTZ
Category
Audio Special Purpose
Manufacturer
Analog Devices
Series
SigmaDSP
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Audio Signal Processor
Applications
Consumer Audio
Number of Channels
4
Interface
I2C
Voltage - Supply
1.8V, 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Specifications
28 b
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
ADAV4601BSTZ PDF Datasheet
ADAV4601BSTZ Datasheet
Click and Download: ADAV4601BSTZ Datasheet
ADAV4601BSTZ Related Parts
ADAU7002ACBZ-R7
Analog Devices
IC SAMPLE RATE CONVERTER 8WLCSP
ADAU7002ACBZ-RL
Analog Devices
IC SAMPLE RATE CONVERTER 8WLCSP
ADAU7118ACPZRL
Analog Devices
IC 8 CHAN PDM TO I2S/TDM CONVERT
ADAU7118ACPZRL7
Analog Devices
8-CHANNEL PDM TO I2S/TDM CONVERT
ADAV400KSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4101BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4201BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4201BSTZ-U3-SK
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4312BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4322BSTZ
Analog Devices
IC AUDIO CODEC PROCESSOR 80-LQFP
ADAV4622BSTZ
Analog Devices
IC AUDIO SIGNAL PROCESSOR 80LQFP
ADAU1788BCBZRL
Analog Devices
2 ADC, 1 DAC LOW POWER CODEC, AU
ADAV4601BSTZ Compare Parts
ADAV4601BSTZ vs ADAV4322BSTZ
ADAV4601BSTZ vs ADAV4312BSTZ
ADAV4601BSTZ vs ADAV4201BSTZ-U3-SK
ADAV4601BSTZ vs ADAV4201BSTZ
ADAV4601BSTZ vs ADAV4101BSTZ
ADAV4601BSTZ vs ADAV400KSTZ
ADAV4601BSTZ vs ADAU7118ACPZRL7
ADAV4601BSTZ vs ADAU7118ACPZRL
ADAV4601BSTZ vs ADAU7002ACBZ-RL
ADAV4601BSTZ vs ADAU7002ACBZ-R7
ADAV4601BSTZ vs ADAU7112ACBZRL
ADAV4601BSTZ vs ADAU7112ACBZR7
ADAV4601BSTZ vs ADAU71087Z-CSRL
ADAV4601BSTZ vs ADAU71087Z-CS
ADAV4601BSTZ vs ADAU71068Z-CSRL
ADAV4601BSTZ vs ADAU71068Z-CS
ADAV4601BSTZ vs ADAU71067Z-CSRL
ADAV4601BSTZ vs ADAU71067Z-CS
ADAV4601BSTZ vs ADAU1788BCBZRL
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Patricia
Spain
2026-03-27 15:14
Sent very fast, the good quality transistors.
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.