ADAS1000-3BSTZ-RL
ADAS1000-3BSTZ-RL
Active
Description:  IC AFE 3 CHAN 19BIT 64LQFP
Manufacturer:  Analog Devices
History Price: $21.96000
In Stock: 2800
ADAS1000-3BSTZ-RL Specification
Specification
Part No
ADAS1000-3BSTZ-RL
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
19
Number of Channels
3
Power (Watts)
-
Voltage - Supply, Analog
3.15V ~ 5.5V
Voltage - Supply, Digital
1.71V ~ 1.89V
Mounting Type
Surface Mount
Package / Case
64-LQFP
Supplier Device Package
64-LQFP (10x10)
ADAS1000-3BSTZ-RL PDF Datasheet
ADAS1000-3BSTZ-RL Related Parts
ADA8282WBCPZ
ADA8282WBCPZ
Analog Devices
IC AFE 4 CHAN 16BIT 32LFCSP
ADA8282WBCPZ-R7
ADA8282WBCPZ-R7
Analog Devices
IC AFE 4 CHAN 16BIT 32LFCSP
ADAS1000-1BCPZ
ADAS1000-1BCPZ
Analog Devices
IC AFE 5 CHAN 19BIT 56LFCSP
ADAS1000-1BCPZ-RL
ADAS1000-1BCPZ-RL
Analog Devices
IC AFE 5 CHAN 19BIT 56LFCSP
ADAS1000-2BCPZ
ADAS1000-2BCPZ
Analog Devices
IC AFE 5 CHAN 19BIT 56LFCSP
ADAS1000-2BCPZ-RL
ADAS1000-2BCPZ-RL
Analog Devices
IC AFE 5 CHAN 19BIT 56LFCSP
ADAS1000-2BSTZ
ADAS1000-2BSTZ
Analog Devices
IC AFE 5 CHAN 19BIT 64LQFP
ADAS1000-2BSTZ-RL
ADAS1000-2BSTZ-RL
Analog Devices
IC AFE 5 CHAN 19BIT 64LQFP
ADAS1000-3BCPZ
ADAS1000-3BCPZ
Analog Devices
IC AFE 3 CHAN 19BIT 56LFCSP
ADAS1000-3BCPZ-RL
ADAS1000-3BCPZ-RL
Analog Devices
IC AFE 3 CHAN 19BIT 56LFCSP
ADAS1000-3BSTZ
ADAS1000-3BSTZ
Analog Devices
IC AFE 3 CHAN 19BIT 64LQFP
ADAS1000-4BCPZ
ADAS1000-4BCPZ
Analog Devices
IC AFE 4 CHAN 19BIT 56LFCSP
ADAS1000-3BSTZ-RL Compare Parts
  • ADAS1000-3BSTZ-RL vs ADAS1000BSTZ
  • ADAS1000-3BSTZ-RL vs ADAS1000BCPZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000BCPZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-4BSTZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000-4BSTZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-4BCPZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000-4BCPZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-3BSTZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-3BCPZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000-3BCPZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-2BSTZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000-2BSTZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-2BCPZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000-2BCPZ
  • ADAS1000-3BSTZ-RL vs ADAS1000-1BCPZ-RL
  • ADAS1000-3BSTZ-RL vs ADAS1000-1BCPZ
  • ADAS1000-3BSTZ-RL vs ADA8282WBCPZ-R7
  • ADAS1000-3BSTZ-RL vs ADA8282WBCPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…