AD9948KCP
AD9948KCP
Obsolete
Description:  IC CCD SIGNAL PROCESSOR 40-LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD9948KCP Datasheet
History Price: $11.68000
In Stock: 40000
AD9948KCP Specification
Specification
Part No
AD9948KCP
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Bag
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCD Signal Processor, 10-Bit
Input Type
Logic
Output Type
Logic
Current - Supply
-
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
40-VFQFN Exposed Pad, CSP
Supplier Device Package
40-LFCSP (6x6)
AD9948KCP PDF Datasheet
AD9948KCP Related Parts
AD9804AJST
AD9804AJST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTRL
AD9804AJSTRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZ
AD9804AJSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZRL
AD9804AJSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9805JS
AD9805JS
Analog Devices
IC CCD SIGNAL PROC 10BIT 64-PQFP
AD9806KST
AD9806KST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9806KSTZ
AD9806KSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9806KSTZRL
AD9806KSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9814JR
AD9814JR
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9814JRRL
AD9814JRRL
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9821KST
AD9821KST
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9821KSTRL
AD9821KSTRL
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9948KCP Compare Parts
  • AD9948KCP vs AD9995KCPZ
  • AD9948KCP vs AD9995KCPRL
  • AD9948KCP vs AD9995KCP
  • AD9948KCP vs AD9994BCPZ
  • AD9948KCP vs AD9993BBCZRL
  • AD9948KCP vs AD9993BBCZ
  • AD9948KCP vs AD9992BBCZRL
  • AD9948KCP vs AD9992BBCZ
  • AD9948KCP vs AD9991KCPZRL
  • AD9948KCP vs AD9991KCPZ
  • AD9948KCP vs AD9991KCP
  • AD9948KCP vs AD9990BBCZRL
  • AD9948KCP vs AD9990BBCZ
  • AD9948KCP vs AD9979BCPZRL
  • AD9948KCP vs AD9979BCPZ
  • AD9948KCP vs AD9977BBCZRL
  • AD9948KCP vs AD9977BBCZ
  • AD9948KCP vs AD9974BBCZRL
  • AD9948KCP vs AD9974BBCZ
  • AD9948KCP vs AD9973BBCZRL
  • AD9948KCP vs AD9973BBCZ
  • AD9948KCP vs AD9949KCPZRL
  • AD9948KCP vs AD9949KCPZ
  • AD9948KCP vs AD9949KCPRL
  • AD9948KCP vs AD9949KCP
  • AD9948KCP vs AD9949AKCPZRL
  • AD9948KCP vs AD9949AKCPZ
  • AD9948KCP vs AD9948KCPZRL
  • AD9948KCP vs AD9948KCPZ
  • AD9948KCP vs AD9948KCPRL
  • AD9948KCP vs AD9948AKCPZRL
  • AD9948KCP vs AD9948AKCPZ
  • AD9948KCP vs AD9945KCPZRL7
  • AD9948KCP vs AD9945KCPZ
  • AD9948KCP vs AD9945KCPRL
  • AD9948KCP vs AD9945KCP
  • AD9948KCP vs AD9944KCPZRL
  • AD9948KCP vs AD9944KCPZ
  • AD9948KCP vs AD9944KCPRL
  • AD9948KCP vs AD9944KCP
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.