AD9945KCPRL
AD9945KCPRL
Obsolete
Description:  IC CCD SIGNAL PROCESSOR 32-LFCSP
Manufacturer:  Analog Devices
Datasheet:   AD9945KCPRL Datasheet
History Price: $6.92000
In Stock: 34500
AD9945KCPRL Specification
Specification
Part No
AD9945KCPRL
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
CCD Signal Processor, 12-Bit
Input Type
Logic
Output Type
Logic
Current - Supply
-
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-WFQFN Exposed Pad, CSP
Supplier Device Package
32-LFCSP-WQ (5x5)
AD9945KCPRL PDF Datasheet
AD9945KCPRL Related Parts
AD9804AJST
AD9804AJST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTRL
AD9804AJSTRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZ
AD9804AJSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9804AJSTZRL
AD9804AJSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9805JS
AD9805JS
Analog Devices
IC CCD SIGNAL PROC 10BIT 64-PQFP
AD9806KST
AD9806KST
Analog Devices
IC CCD SIGNAL PROC 10BIT 48-LQFP
AD9806KSTZ
AD9806KSTZ
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9806KSTZRL
AD9806KSTZRL
Analog Devices
IC CCD SIGNAL PROC 10BIT 48LQFP
AD9814JR
AD9814JR
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9814JRRL
AD9814JRRL
Analog Devices
IC CCD SIGNAL PROC 14BIT 28-SOIC
AD9821KST
AD9821KST
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9821KSTRL
AD9821KSTRL
Analog Devices
IC IMAGE SGNL PROC 12BIT 48-LQFP
AD9945KCPRL Compare Parts
  • AD9945KCPRL vs AD9995KCPZ
  • AD9945KCPRL vs AD9995KCPRL
  • AD9945KCPRL vs AD9995KCP
  • AD9945KCPRL vs AD9994BCPZ
  • AD9945KCPRL vs AD9993BBCZRL
  • AD9945KCPRL vs AD9993BBCZ
  • AD9945KCPRL vs AD9992BBCZRL
  • AD9945KCPRL vs AD9992BBCZ
  • AD9945KCPRL vs AD9991KCPZRL
  • AD9945KCPRL vs AD9991KCPZ
  • AD9945KCPRL vs AD9991KCP
  • AD9945KCPRL vs AD9990BBCZRL
  • AD9945KCPRL vs AD9990BBCZ
  • AD9945KCPRL vs AD9979BCPZRL
  • AD9945KCPRL vs AD9979BCPZ
  • AD9945KCPRL vs AD9977BBCZRL
  • AD9945KCPRL vs AD9977BBCZ
  • AD9945KCPRL vs AD9974BBCZRL
  • AD9945KCPRL vs AD9974BBCZ
  • AD9945KCPRL vs AD9973BBCZRL
  • AD9945KCPRL vs AD9973BBCZ
  • AD9945KCPRL vs AD9949KCPZRL
  • AD9945KCPRL vs AD9949KCPZ
  • AD9945KCPRL vs AD9949KCPRL
  • AD9945KCPRL vs AD9949KCP
  • AD9945KCPRL vs AD9949AKCPZRL
  • AD9945KCPRL vs AD9949AKCPZ
  • AD9945KCPRL vs AD9948KCPZRL
  • AD9945KCPRL vs AD9948KCPZ
  • AD9945KCPRL vs AD9948KCPRL
  • AD9945KCPRL vs AD9948KCP
  • AD9945KCPRL vs AD9948AKCPZRL
  • AD9945KCPRL vs AD9948AKCPZ
  • AD9945KCPRL vs AD9945KCPZRL7
  • AD9945KCPRL vs AD9945KCPZ
  • AD9945KCPRL vs AD9945KCP
  • AD9945KCPRL vs AD9944KCPZRL
  • AD9945KCPRL vs AD9944KCPZ
  • AD9945KCPRL vs AD9944KCPRL
  • AD9945KCPRL vs AD9944KCP
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.