AD977AR
AD977AR
Obsolete
Description:  IC ADC 16BIT SAR 20SOIC
Manufacturer:  Analog Devices
Datasheet:   AD977AR Datasheet
History Price: $35.83000
In Stock: 32295
AD977AR Specification
Specification
Part No
AD977AR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
100k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
Mounting Type
Surface Mount
AD977AR PDF Datasheet
AD977AR Related Parts
AD9000SE/883B
AD9000SE/883B
Analog Devices
6-BIT FLASH ADC, 1 CHANNEL
AD9002AD
AD9002AD
Analog Devices
IC ADC 8BIT BIPOLAR HS 28-CDIP
AD9002AJ
AD9002AJ
Analog Devices
IC ADC 8BIT BIPOLAR HS 28-JLCC
AD9002BD
AD9002BD
Analog Devices
IC ADC 8BIT BIPOLAR HS 28-CDIP
AD9002BJ
AD9002BJ
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002SD
AD9002SD
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002SD/883B
AD9002SD/883B
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002TD
AD9002TD
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002TD/883B
AD9002TD/883B
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9012AQ
AD9012AQ
Analog Devices
IC ADC TTL 8BIT HS 28-CDIP
AD9012BQ
AD9012BQ
Analog Devices
IC ADC TTL 8BIT HS 28-CDIP
AD9012SQ/883B
AD9012SQ/883B
Analog Devices
8-BIT ADC, 1 CHANNEL, PARALLEL
AD977AR Compare Parts
  • AD977AR vs AD9886KS-100
  • AD977AR vs AD9884KS-140
  • AD977AR vs AD9884KS-100
  • AD977AR vs AD9883KST-110
  • AD977AR vs AD977CRZRL
  • AD977AR vs AD977CRZ
  • AD977AR vs AD977CRSZ
  • AD977AR vs AD977CRS
  • AD977AR vs AD977CRRL
  • AD977AR vs AD977CR
  • AD977AR vs AD977CNZ
  • AD977AR vs AD977CN
  • AD977AR vs AD977BRZRL
  • AD977AR vs AD977BRZ
  • AD977AR vs AD977BRSZ
  • AD977AR vs AD977BRS
  • AD977AR vs AD977BRRL
  • AD977AR vs AD977BR
  • AD977AR vs AD977BNZ
  • AD977AR vs AD977BN
  • AD977AR vs AD977ARZ-REEL
  • AD977AR vs AD977ARZ
  • AD977AR vs AD977ARSZRL
  • AD977AR vs AD977ARSZ
  • AD977AR vs AD977ARSRL
  • AD977AR vs AD977ARS
  • AD977AR vs AD977AR-REEL
  • AD977AR vs AD977ANZ
  • AD977AR vs AD977AN
  • AD977AR vs AD977ACRZ
  • AD977AR vs AD977ACRSZ
  • AD977AR vs AD977ACRS
  • AD977AR vs AD977ACR
  • AD977AR vs AD977ACNZ
  • AD977AR vs AD977ACN
  • AD977AR vs AD977ABRZ
  • AD977AR vs AD977ABRSZRL
  • AD977AR vs AD977ABRS
  • AD977AR vs AD977ABR
  • AD977AR vs AD977ABNZ
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Sebastian Wysocki
    Poland
    5 stars
    2026-05-15 07:30
    Very fast wysylka and very fast delivery, magnet hard przyciaga transistors as widac for zdjeciu-Nozki zelazne, well packed in koperte pecherzykowa and described as widac.
    Hans Schneider
    Germany
    5 stars
    2026-05-15 04:21
    All in best fine. Recommend.
    Lidia Kowalska
    Poland
    5 stars
    2026-05-14 22:30
    Very fast wysylka plus Dluga Duza zbiorcza wysylka, product compatible with description packed in koperte pecherzykowa plus small foliowowy. Recommend transistors SOT-23
    Kevin Bell
    United States
    5 stars
    2026-05-14 13:36
    good parts, nice packaging, and fast shipping.
    Jessica Ward
    United States
    5 stars
    2026-05-14 11:49
    Arrived in good condition
    Brian Cooper
    United States
    5 stars
    2026-05-14 09:52
    quality is always nice, nice packaging, and fast shipping.