AD977AN
AD977AN
Obsolete
Description:  IC ADC 16BIT SAR 20DIP
Manufacturer:  Analog Devices
Datasheet:   AD977AN Datasheet
History Price: Obsolete
In Stock: 19185
AD977AN Specification
Specification
Part No
AD977AN
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Sampling Rate (Per Second)
100k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
ADC
Ratio - S/H:ADC
-
Number of A/D Converters
1
Architecture
SAR
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
Mounting Type
Through Hole
AD977AN PDF Datasheet
AD977AN Related Parts
AD9000SE/883B
AD9000SE/883B
Analog Devices
6-BIT FLASH ADC, 1 CHANNEL
AD9002AD
AD9002AD
Analog Devices
IC ADC 8BIT BIPOLAR HS 28-CDIP
AD9002AJ
AD9002AJ
Analog Devices
IC ADC 8BIT BIPOLAR HS 28-JLCC
AD9002BD
AD9002BD
Analog Devices
IC ADC 8BIT BIPOLAR HS 28-CDIP
AD9002BJ
AD9002BJ
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002SD
AD9002SD
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002SD/883B
AD9002SD/883B
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002TD
AD9002TD
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9002TD/883B
AD9002TD/883B
Analog Devices
8-BIT FLASH ADC, 8-BIT ACCESS
AD9012AQ
AD9012AQ
Analog Devices
IC ADC TTL 8BIT HS 28-CDIP
AD9012BQ
AD9012BQ
Analog Devices
IC ADC TTL 8BIT HS 28-CDIP
AD9012SQ/883B
AD9012SQ/883B
Analog Devices
8-BIT ADC, 1 CHANNEL, PARALLEL
AD977AN Compare Parts
  • AD977AN vs AD9886KS-100
  • AD977AN vs AD9884KS-140
  • AD977AN vs AD9884KS-100
  • AD977AN vs AD9883KST-110
  • AD977AN vs AD977CRZRL
  • AD977AN vs AD977CRZ
  • AD977AN vs AD977CRSZ
  • AD977AN vs AD977CRS
  • AD977AN vs AD977CRRL
  • AD977AN vs AD977CR
  • AD977AN vs AD977CNZ
  • AD977AN vs AD977CN
  • AD977AN vs AD977BRZRL
  • AD977AN vs AD977BRZ
  • AD977AN vs AD977BRSZ
  • AD977AN vs AD977BRS
  • AD977AN vs AD977BRRL
  • AD977AN vs AD977BR
  • AD977AN vs AD977BNZ
  • AD977AN vs AD977BN
  • AD977AN vs AD977ARZ-REEL
  • AD977AN vs AD977ARZ
  • AD977AN vs AD977ARSZRL
  • AD977AN vs AD977ARSZ
  • AD977AN vs AD977ARSRL
  • AD977AN vs AD977ARS
  • AD977AN vs AD977AR-REEL
  • AD977AN vs AD977AR
  • AD977AN vs AD977ANZ
  • AD977AN vs AD977ACRZ
  • AD977AN vs AD977ACRSZ
  • AD977AN vs AD977ACRS
  • AD977AN vs AD977ACR
  • AD977AN vs AD977ACNZ
  • AD977AN vs AD977ACN
  • AD977AN vs AD977ABRZ
  • AD977AN vs AD977ABRSZRL
  • AD977AN vs AD977ABRS
  • AD977AN vs AD977ABR
  • AD977AN vs AD977ABNZ
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.