AD9660KR
AD9660KR
Obsolete
Description:  IC LASER DIODE DRIVER 28-SOIC
Manufacturer:  Analog Devices
Datasheet:   AD9660KR Datasheet
History Price: $13.00000
In Stock: 48400
AD9660KR Specification
Specification
Part No
AD9660KR
Category
PMIC - Laser Drivers
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Laser Diode Driver
Data Rate
-
Number of Channels
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
110 mA
Current - Modulation
60mA
Current - Bias
90 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
Mounting Type
Surface Mount
AD9660KR Related Parts
AD9660KR-REEL
AD9660KR-REEL
Analog Devices
IC LASER DIODE DRIVER 28-SOIC
AD9662ARQZ-REEL7
AD9662ARQZ-REEL7
Analog Devices
IC LASER DIODE DRIVER 3CH 16QSOP
AD9664ACPDNZ-REEL7
AD9664ACPDNZ-REEL7
Analog Devices
IC LASER DRVR 4CHAN 5.5V 32LFCSP
AD9665ACPZ-REEL
AD9665ACPZ-REEL
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9665ACPZ-REEL7
AD9665ACPZ-REEL7
Analog Devices
IC LASER DRVR 5.5V 32LFCSP
AD9668ACPZ-R7
AD9668ACPZ-R7
Analog Devices
IC LDD 4CH LVDS DUAL OUT 32LFCSP
AD9660KR Description
Overview of Analog Devices AD9660KR

The Analog Devices AD9660KR is a high-performance, low-power, dual-channel, 12-bit analog-to-digital converter (ADC) designed for a variety of applications, including communications, instrumentation, and industrial control systems. This ADC is known for its excellent dynamic performance, low power consumption, and ease of integration into various systems.

Key Specifications

- Resolution: 12 bits
- Sampling Rate: Up to 1 MSPS (Mega Samples Per Second)
- Input Voltage Range: 0 to 2.5 V
- Power Supply Voltage: 5 V ± 10%
- Power Consumption: Typically 30 mW at 1 MSPS
- Interface: Serial interface (SPI-compatible)
- Temperature Range: -40°C to +85°C (industrial grade)

Performance Characteristics

The AD9660KR offers impressive performance metrics that make it suitable for demanding applications.

- Signal-to-Noise Ratio (SNR): The SNR is typically around 70 dB, which ensures high fidelity in the conversion of analog signals to digital form.
- Total Harmonic Distortion (THD): The THD is typically -85 dB, indicating minimal distortion in the output signal.
- Differential Non-Linearity (DNL): The DNL is typically ±0.5 LSB, ensuring accurate representation of the input signal.
- Integral Non-Linearity (INL): The INL is typically ±1 LSB, which is critical for precision applications.

Input Structure

The input structure of the AD9660KR is designed to handle a wide range of signal types. It features a differential input configuration, which helps to reject common-mode noise and improve overall signal integrity. The ADC can accept both single-ended and differential signals, making it versatile for various applications.

Digital Output

The digital output of the AD9660KR is provided in a binary format, which can be easily interfaced with microcontrollers and digital signal processors (DSPs). The SPI-compatible interface allows for straightforward communication with other digital components, facilitating integration into larger systems.

Power Management

One of the standout features of the AD9660KR is its low power consumption, making it ideal for battery-operated devices. The ADC includes power-down modes that can further reduce power usage when the device is not in active operation. This feature is particularly beneficial in portable applications where energy efficiency is crucial.

Applications

The AD9660KR is suitable for a wide range of applications, including:

- Communications: Used in base stations and other communication equipment for signal processing.
- Instrumentation: Ideal for data acquisition systems and measurement devices requiring high precision.
- Industrial Control: Employed in control systems for monitoring and automation tasks.

Conclusion

The Analog Devices AD9660KR is a robust and versatile ADC that combines high performance with low power consumption. Its specifications make it an excellent choice for various applications, particularly in environments where precision and efficiency are paramount. With its ease of integration and reliable performance, the AD9660KR continues to be a preferred choice among engineers and designers in the field of analog-to-digital conversion.
AD9660KR Compare Parts
  • AD9660KR vs AD9665ACPZ-REEL7
  • AD9660KR vs AD9665ACPZ-REEL
  • AD9660KR vs AD9664ACPDNZ-REEL7
  • AD9660KR vs AD9662ARQZ-REEL7
  • AD9660KR vs AD9660KR-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.