☰
AD8564AN
AD8564AN
Obsolete
Description:  IC COMPARATOR 4 GEN PUR 16DIP
Manufacturer:  Analog Devices
Datasheet:   AD8564AN Datasheet
History Price: $6.92000
In Stock: 34250
AD8564AN Specification
Specification
Part No
AD8564AN
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
4
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
-
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
4μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
14mA, 14mA, 7mA
CMRR, PSRR (Typ)
85dB CMRR, 80dB PSRR
Propagation Delay (Max)
9.8ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
16-DIP (0.300", 7.62mm)
Mounting Type
Through Hole
Supplier Device Package
16-PDIP
AD8564AN PDF Datasheet
AD8564AN Related Parts
AD8465WBCPZ-R7
AD8465WBCPZ-R7
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8465WBCPZ-WP
AD8465WBCPZ-WP
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8468WBKSZ-R7
AD8468WBKSZ-R7
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8468WBKSZ-RL
AD8468WBKSZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8469WBRMZ
AD8469WBRMZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8469WBRMZ-RL
AD8469WBRMZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8561AN
AD8561AN
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561ANZ
AD8561ANZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561AR
AD8561AR
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL
AD8561AR-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL7
AD8561AR-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ
AD8561ARZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8564AN Compare Parts
  • AD8564AN vs AD8612ARUZ
  • AD8564AN vs AD8612ARU-REEL
  • AD8564AN vs AD8612ARU
  • AD8564AN vs AD8611ARZ-REEL7
  • AD8564AN vs AD8611ARZ-REEL
  • AD8564AN vs AD8611ARZ
  • AD8564AN vs AD8611ARMZ-REEL
  • AD8564AN vs AD8611ARMZ-R2
  • AD8564AN vs AD8611ARM-REEL
  • AD8564AN vs AD8611ARM-R2
  • AD8564AN vs AD8611AR-REEL7
  • AD8564AN vs AD8611AR-REEL
  • AD8564AN vs AD8611AR
  • AD8564AN vs AD8564ARZ-REEL7
  • AD8564AN vs AD8564ARZ-REEL
  • AD8564AN vs AD8564ARZ
  • AD8564AN vs AD8564ARUZ-REEL
  • AD8564AN vs AD8564ARU-REEL
  • AD8564AN vs AD8564AR-REEL7
  • AD8564AN vs AD8564AR-REEL
  • AD8564AN vs AD8564AR
  • AD8564AN vs AD8564ANZ
  • AD8564AN vs AD8561ARZ-REEL7
  • AD8564AN vs AD8561ARZ-REEL
  • AD8564AN vs AD8561ARZ
  • AD8564AN vs AD8561AR-REEL7
  • AD8564AN vs AD8561AR-REEL
  • AD8564AN vs AD8561AR
  • AD8564AN vs AD8561ANZ
  • AD8564AN vs AD8561AN
  • AD8564AN vs AD8469WBRMZ-RL
  • AD8564AN vs AD8469WBRMZ
  • AD8564AN vs AD8468WBKSZ-RL
  • AD8564AN vs AD8468WBKSZ-R7
  • AD8564AN vs AD8465WBCPZ-WP
  • AD8564AN vs AD8465WBCPZ-R7
  • AD8564AN vs AD8561ARUZ-REEL
  • AD8564AN vs AD8561ARUZ
  • AD8564AN vs AD8561ARU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend