AD8561ARUZ
AD8561ARUZ
Active
Description:  IC COMPARATOR 1 GEN PUR 8TSSOP
Manufacturer:  Analog Devices
Datasheet:   AD8561ARUZ Datasheet
History Price: $6.49000
In Stock: 37000
AD8561ARUZ Specification
Specification
Part No
AD8561ARUZ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
General Purpose
Number of Elements
1
Output Type
CMOS, Complementary, TTL
Voltage - Supply, Single/Dual (?
3V ~ 10V, ?.5V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
Current - Input Bias (Max)
6μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
6mA, 3.3mA, 5.5mA
CMRR, PSRR (Typ)
85dB CMRR, 65dB PSRR
Propagation Delay (Max)
9.8ns
Hysteresis
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-TSSOP
AD8561ARUZ PDF Datasheet
AD8561ARUZ Related Parts
AD8465WBCPZ-R7
AD8465WBCPZ-R7
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8465WBCPZ-WP
AD8465WBCPZ-WP
Analog Devices
IC COMPARATOR 1 W/LATCH 12LFCSP
AD8468WBKSZ-R7
AD8468WBKSZ-R7
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8468WBKSZ-RL
AD8468WBKSZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR SC70-6
AD8469WBRMZ
AD8469WBRMZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8469WBRMZ-RL
AD8469WBRMZ-RL
Analog Devices
IC COMPARATOR 1 GEN PUR 8MSOP
AD8561AN
AD8561AN
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561ANZ
AD8561ANZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8DIP
AD8561AR
AD8561AR
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL
AD8561AR-REEL
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561AR-REEL7
AD8561AR-REEL7
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARZ
AD8561ARZ
Analog Devices
IC COMPARATOR 1 GEN PUR 8SOIC
AD8561ARUZ Description
The Analog Devices AD8561ARUZ is a precision, low-power operational amplifier designed for a variety of applications that require high performance and low noise. This op-amp is particularly well-suited for battery-powered devices, portable instrumentation, and other applications where power efficiency and precision are critical. The AD8561ARUZ features a single-channel configuration, rail-to-rail output, and excellent DC performance, making it a versatile choice for engineers and designers.

## Key Features:

1. Single-Channel Configuration: The AD8561ARUZ is a single operational amplifier, which allows for flexibility in design and is ideal for applications that require only one op-amp per channel.

2. Low Power Consumption: With a supply current of only 20 µA, the AD8561 is designed for low-power applications, making it suitable for battery-operated devices and portable electronics where power efficiency is essential.

3. Rail-to-Rail Output: The output stage of the AD8561 is designed to swing rail-to-rail, allowing the output voltage to reach close to the supply rails. This feature is particularly beneficial in applications where maximizing output voltage is critical.

4. High Slew Rate: The op-amp has a slew rate of 0.3 V/µs, enabling it to handle fast-changing signals effectively, which is crucial for applications such as audio processing and data acquisition.

5. Low Input Offset Voltage: The AD8561 features a low input offset voltage of 0.5 mV (typical), ensuring high accuracy in precision applications.

6. Low Noise: The device exhibits a low noise density of 15 nV/√Hz at 1 kHz, which is important for applications requiring high fidelity and minimal signal distortion.

7. Wide Bandwidth: The gain bandwidth product of the AD8561 is 1 MHz, providing sufficient bandwidth for a variety of applications, including audio and RF signal processing.

8. Temperature Range: The AD8561 is specified for operation over a temperature range of -40°C to +125°C, making it suitable for use in harsh environments and industrial applications.

## Specifications:

- Supply Voltage: 2.7V to 5.5V
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 10 pA (typical)
- Input Impedance: 10^12 Ω (typical)
- Output Voltage Swing: Rail-to-Rail
- Slew Rate: 0.3 V/µs
- Gain Bandwidth Product: 1 MHz
- Total Harmonic Distortion (THD): 0.0005% (typical)
- Common Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Quiescent Current: 20 µA (typical)
- Number of Amplifiers: 1

## Applications:

The AD8561ARUZ is suitable for a wide range of applications, including:

- Signal conditioning in sensor applications
- Data acquisition systems
- Audio signal processing
- Medical instrumentation
- Industrial control systems
- Battery-powered devices
- Portable electronics

## Package Information:

The AD8561ARUZ is available in a small, surface-mount package (SOT-23-5), which is ideal for space-constrained applications. The compact design allows for easy integration into various electronic systems.

## Conclusion:

The Analog Devices AD8561ARUZ operational amplifier is a high-performance, low-power solution that meets the needs of modern electronic designs. Its combination of precision, low noise, and rail-to-rail output makes it an excellent choice for a wide range of applications in both consumer and industrial markets. The single-channel configuration further enhances its versatility, allowing designers to implement the op-amp in various circuit designs without unnecessary complexity. Overall, the AD8561ARUZ is a reliable and efficient choice for engineers looking to optimize performance while minimizing power consumption.
AD8561ARUZ Compare Parts
  • AD8561ARUZ vs AD8612ARUZ
  • AD8561ARUZ vs AD8612ARU-REEL
  • AD8561ARUZ vs AD8612ARU
  • AD8561ARUZ vs AD8611ARZ-REEL7
  • AD8561ARUZ vs AD8611ARZ-REEL
  • AD8561ARUZ vs AD8611ARZ
  • AD8561ARUZ vs AD8611ARMZ-REEL
  • AD8561ARUZ vs AD8611ARMZ-R2
  • AD8561ARUZ vs AD8611ARM-REEL
  • AD8561ARUZ vs AD8611ARM-R2
  • AD8561ARUZ vs AD8611AR-REEL7
  • AD8561ARUZ vs AD8611AR-REEL
  • AD8561ARUZ vs AD8611AR
  • AD8561ARUZ vs AD8564ARZ-REEL7
  • AD8561ARUZ vs AD8564ARZ-REEL
  • AD8561ARUZ vs AD8564ARZ
  • AD8561ARUZ vs AD8564ARUZ-REEL
  • AD8561ARUZ vs AD8564ARU-REEL
  • AD8561ARUZ vs AD8564AR-REEL7
  • AD8561ARUZ vs AD8564AR-REEL
  • AD8561ARUZ vs AD8564AR
  • AD8561ARUZ vs AD8564ANZ
  • AD8561ARUZ vs AD8564AN
  • AD8561ARUZ vs AD8561ARZ-REEL7
  • AD8561ARUZ vs AD8561ARZ-REEL
  • AD8561ARUZ vs AD8561ARZ
  • AD8561ARUZ vs AD8561AR-REEL7
  • AD8561ARUZ vs AD8561AR-REEL
  • AD8561ARUZ vs AD8561AR
  • AD8561ARUZ vs AD8561ANZ
  • AD8561ARUZ vs AD8561AN
  • AD8561ARUZ vs AD8469WBRMZ-RL
  • AD8561ARUZ vs AD8469WBRMZ
  • AD8561ARUZ vs AD8468WBKSZ-RL
  • AD8561ARUZ vs AD8468WBKSZ-R7
  • AD8561ARUZ vs AD8465WBCPZ-WP
  • AD8561ARUZ vs AD8465WBCPZ-R7
  • AD8561ARUZ vs AD8561ARUZ-REEL
  • AD8561ARUZ vs AD8561ARU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.