AD8451ASTZ
AD8451ASTZ
Active
Description:  IC AFE 2 CHAN 80LQFP
Manufacturer:  Analog Devices
Datasheet:   AD8451ASTZ Datasheet
History Price: $15.56000
In Stock: 8800
AD8451ASTZ Specification
Specification
Part No
AD8451ASTZ
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
-
Number of Channels
2
Power (Watts)
-
Voltage - Supply, Analog
5V ~ 36V
Voltage - Supply, Digital
3V ~ 5V
Mounting Type
Surface Mount
Package / Case
80-LQFP
Supplier Device Package
80-LQFP (14x14)
AD8451ASTZ PDF Datasheet
AD8451ASTZ Compare Parts
  • AD8451ASTZ vs AD8451ASTZ-RL
  • AD8451ASTZ vs AD8450ASTZ-RL
  • AD8451ASTZ vs AD8450ASTZ
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Sara Vitale
    Italy
    5 stars
    2026-04-03 07:48
    Excellent Transaction - Object as Described - Fast Shipment - Thank you
    Juliana Rocha
    Brazil
    5 stars
    2026-04-03 07:33
    Apparently came all correct, arrived in 1 month.
    Herr Michael Schwarz
    Germany
    5 stars
    2026-04-03 02:41
    All good, thx!
    Angela Butler
    United States
    5 stars
    2026-04-03 02:18
    Pas encore testé
    Luca Gallo
    Italy
    5 stars
    2026-04-02 19:11
    Great!!! Perfect material. Recommended.
    Zoé Lefèvre
    France
    5 stars
    2026-04-02 17:18
    I have never received this order and the seller does not want to refund