AD790JRZ
AD790JRZ
Active
Description:  IC COMPARATOR 1 W/LATCH 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD790JRZ Datasheet
History Price: $13.40000
In Stock: 39400
AD790JRZ Specification
Specification
Part No
AD790JRZ
Category
Linear - Comparators
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
with Latch
Number of Elements
1
Output Type
CMOS, TTL
Voltage - Supply, Single/Dual (?
4.5V ~ 7V, ?.25V ~ 16.5V
Voltage - Input Offset (Max)
1.5mV @ 5V
Current - Input Bias (Max)
5μA @ 5V
Current - Output (Typ)
-
Current - Quiescent (Max)
10mA
CMRR, PSRR (Typ)
95dB CMRR, 90dB PSRR
Propagation Delay (Max)
50ns
Hysteresis
500μV
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
AD790JRZ PDF Datasheet
AD790JRZ Related Parts
AD790AQ
AD790AQ
Analog Devices
IC PREC COMPARATOR HS 8-CDIP
AD790JN
AD790JN
Analog Devices
IC COMPARATOR 1 W/LATCH 8DIP
AD790JNZ
AD790JNZ
Analog Devices
IC COMPARATOR 1 W/LATCH 8DIP
AD790JR
AD790JR
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JR-REEL
AD790JR-REEL
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JR-REEL7
AD790JR-REEL7
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JRZ-REEL
AD790JRZ-REEL
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790JRZ-REEL7
AD790JRZ-REEL7
Analog Devices
IC COMPARATOR 1 W/LATCH 8SOIC
AD790SQ
AD790SQ
Analog Devices
IC COMPARATOR 1 W/LATCH 8CERDIP
AD790JRZ Description
Introduction to Analog Devices AD790JRZ

The AD790JRZ is a high-performance, dual-channel, 12-bit analog-to-digital converter (ADC) from Analog Devices. This device is designed for applications that require precise and reliable data acquisition with low power consumption. The AD790 features a successive approximation architecture that enables fast conversion times and high accuracy, making it suitable for various applications in industrial, automotive, and consumer electronics.

Key Features

1. High Resolution: The AD790 offers a resolution of 12 bits, allowing for detailed representation of analog signals. This high resolution is essential in applications where precision is critical, such as sensor data acquisition and instrumentation.

2. Fast Conversion Rate: With a maximum sampling rate of 1 MSPS (mega-sample per second), the AD790 can quickly convert analog signals into digital form. This capability is particularly beneficial in dynamic applications where rapid signal changes need to be captured accurately.

3. Low Power Consumption: The device operates with a low power supply current, typically around 1 mA in normal operation and less than 1 µA in power-down mode. This feature makes the AD790 ideal for battery-operated devices and energy-sensitive applications.

4. Single Supply Operation: The AD790 can operate on a single supply voltage ranging from 2.7V to 5.25V, simplifying design requirements and making it easier to integrate into various systems.

5. Differential Inputs: The ADC supports differential input configurations, which help improve noise immunity and enhance the accuracy of measurements by rejecting common-mode signals.

6. Internal Reference Voltage: The AD790 includes an internal reference voltage option, which provides a stable reference for conversions without needing external components. This internal reference simplifies circuit design and reduces component count.

7. Low Offset Voltage: The device features low offset voltage specifications, ensuring high accuracy in measurements by minimizing errors introduced during the conversion process.

8. Flexible Interface Options: The AD790 supports both parallel and serial interface modes (SPI), allowing for easy integration with microcontrollers and digital signal processors (DSPs).

Specifications

- Resolution: 12 bits
- Maximum Sampling Rate: 1 MSPS
- Supply Voltage Range (VDD): 2.7V to 5.25V
- Power Supply Current (IDD): Typically 1 mA
- Power-Down Current: Less than 1 µA
- Input Voltage Range: VREF = 0V to VDD
- Differential Input Voltage Range: ±VREF
- Output Interface Type: Parallel or Serial (SPI)
- Package Type: LFCSP (Lead Frame Chip Scale Package)

Applications

The AD790JRZ is suitable for a wide range of applications, including:

- Data Acquisition Systems
- Industrial Process Control
- Medical Instrumentation
- Automotive Sensors
- Consumer Electronics

Conclusion

The Analog Devices AD790JRZ is a versatile and efficient analog-to-digital converter that meets the demands of modern electronic systems requiring high precision and rapid data acquisition capabilities. Its combination of low power consumption, fast conversion rates, and flexible interface options makes it an excellent choice for engineers looking to implement reliable ADC solutions across various industries. Whether used in industrial automation or portable devices, the AD790 delivers outstanding performance while simplifying design complexities.
AD790JRZ Compare Parts
  • AD790JRZ vs AD790JRZ-REEL7
  • AD790JRZ vs AD790JRZ-REEL
  • AD790JRZ vs AD790JR-REEL7
  • AD790JRZ vs AD790JR-REEL
  • AD790JRZ vs AD790JR
  • AD790JRZ vs AD790JNZ
  • AD790JRZ vs AD790JN
  • AD790JRZ vs AD790AQ
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!