☰
AD783JRZ
AD783JRZ
Active
Description:  IC SAMPL/HOLD 1 CIRCUIT 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD783JRZ Datasheet
History Price: $51.63000
In Stock: 26560
AD783JRZ Specification
Specification
Part No
AD783JRZ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
15 MHz
Current - Input Bias
100 nA
Voltage - Input Offset
-
Current - Supply
9.5mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
9.5 V
Voltage - Supply Span (Max)
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AD783JRZ PDF Datasheet
AD783JRZ Related Parts
AD704AN
AD704AN
Analog Devices
IC OPAMP GP 4 CIRCUIT 14DIP
AD704AR-16
AD704AR-16
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704AR-16-REEL
AD704AR-16-REEL
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704ARZ-16
AD704ARZ-16
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704ARZ-16-REEL
AD704ARZ-16-REEL
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704JN
AD704JN
Analog Devices
IC OPAMP GP QUAD PREC LN 14DIP
AD704JNZ
AD704JNZ
Analog Devices
IC OPAMP GP 4 CIRCUIT 14DIP
AD704JR-16
AD704JR-16
Analog Devices
IC OPAMP GP QUAD PREC LN 16SOIC
AD704JR-16-REEL
AD704JR-16-REEL
Analog Devices
IC OPAMP GP QUAD PREC LN 16SOIC
AD704JRZ-16
AD704JRZ-16
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704JRZ-16-REEL
AD704JRZ-16-REEL
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704KN
AD704KN
Analog Devices
IC OPAMP GP 4 CIRCUIT 14DIP
AD783JRZ Description
Analog Devices AD783JRZ Overview

The AD783JRZ is a high-performance Digital-to-Analog Converter (DAC) from Analog Devices, designed to provide accurate and stable conversion of digital signals to analog output. It is part of the company’s precision DAC series, offering high resolution, low noise, and excellent linearity for applications requiring reliable and consistent analog output in various electronic systems. The AD783JRZ is often used in signal generation, control systems, and data acquisition applications that require high-precision analog signals.

Key Specifications

* Resolution: 12-bit

* The AD783JRZ provides 12-bit resolution, offering a high degree of precision in converting digital values to analog signals. This resolution is ideal for applications requiring moderate precision in control systems and instrumentation.

* Voltage Output Range (V\_out): 0V to V\_ref

* The DAC output voltage ranges from 0V to a reference voltage (V\_ref), giving flexibility in applications requiring a specific output voltage range.

* Settling Time: 1 μs (to ±0.5 LSB)

* With a fast settling time of just 1 μs to within ±0.5 LSB, the AD783JRZ is suitable for high-speed applications where the output must stabilize quickly after a change in input.

* Output Drive Capability: 10 kΩ

* The device can drive loads with an impedance of 10 kΩ or higher, which is typical for most signal processing and control applications.

* Reference Voltage (V\_ref): 2.5V to 5V

* The reference voltage (V\_ref) determines the maximum output range of the DAC. The AD783JRZ supports a V\_ref range of 2.5V to 5V, allowing it to be tailored to specific application needs for different output voltage ranges.

* Data Interface: Parallel (8-bit wide)

* The AD783JRZ uses a parallel data interface to receive the input digital data. This parallel interface is suitable for systems requiring high-speed data transmission and low-latency operation.

* Power Supply Voltage (V\_s): 5V ±5%

* The device operates with a 5V power supply (±5% tolerance), making it easy to integrate into standard 5V logic circuits used in many control systems and embedded applications.

* Power Consumption (I\_s): 5 mA (typical)

* The AD783JRZ is designed to be energy-efficient, consuming only 5 mA of current under typical conditions, making it suitable for low-power applications and systems requiring minimal power usage.

* Operating Temperature Range (T\_a): -40°C to +85°C

* The device operates over a wide temperature range of -40°C to +85°C, which is suitable for industrial and automotive applications where temperature extremes can be encountered.

* Package Type: 8-lead SOIC (Small Outline Integrated Circuit)

* The AD783JRZ is housed in an 8-lead SOIC package, offering a compact footprint for easy integration into systems where space is limited. This package also helps with heat dissipation and is compatible with automated assembly processes.

Features and Benefits

1. High Precision and Stability

* The 12-bit resolution of the AD783JRZ provides a high degree of precision for converting digital values into analog signals, making it ideal for applications where exact control of the output signal is required. The device ensures stable and repeatable performance across its operating conditions.

2. Fast Settling Time

* With a settling time of just 1 μs, the AD783JRZ is ideal for high-speed applications, where the analog output must settle quickly after a change in the input signal. This fast response time is essential in control systems that require real-time signal adjustments.

3. Wide Output Voltage Range

* The output voltage of the DAC ranges from 0V to the reference voltage (V\_ref), which allows the output to be tailored to the specific needs of the application. This flexibility is particularly useful in control systems, instrumentation, and audio processing applications, where precise voltage levels are required.

4. Low Power Consumption

* With a low typical current consumption of 5 mA, the AD783JRZ is an energy-efficient choice for systems that need to operate with minimal power, such as battery-powered devices or low-power embedded systems.

5. Compatibility with Standard Logic

* The parallel data interface makes it easy to interface with standard microcontrollers and digital systems that use parallel communication. This makes integration straightforward in existing designs, and its 8-bit wide interface ensures fast and reliable data transfer.

6. Wide Operating Temperature Range

* The wide temperature range of -40°C to +85°C ensures that the AD783JRZ can be used in a wide variety of applications, including industrial environments, automotive systems, and outdoor electronics, where temperature stability is critical.

7. Compact Package

* The 8-lead SOIC package offers a compact and reliable form factor, allowing for integration into space-constrained designs while ensuring good thermal performance and electrical reliability.

Applications

1. Signal Generation and Processing

* The AD783JRZ is commonly used in signal generation systems, where it provides an analog output in response to digital input signals. It is ideal for applications like waveform generation, signal conditioning, and analog modulation in various electronic systems.

2. Control Systems

* The DAC is widely used in control systems to generate precise analog signals from digital control inputs. It is often used in automated systems, robotics, and process control applications, where accurate and stable analog outputs are essential for controlling motors, actuators, and other components.

3. Audio and Video Processing

* The AD783JRZ is used in audio and video processing systems to convert digital audio or video data into analog signals. Its precision and fast response time make it suitable for high-quality audio equipment, digital-to-analog audio converters (DACs), and video signal conversion.

4. Instrumentation

* The AD783JRZ is also used in various measurement and instrumentation applications where it converts digital data into analog signals for display or analysis. It is ideal for data acquisition systems, signal analyzers, and test equipment requiring high-resolution output.

5. Test and Calibration Equipment

* This DAC is used in test and calibration equipment, where it provides precise analog output for testing and calibrating other electronic systems, sensors, and measurement instruments.

6. Automotive Electronics

* In automotive electronics, the AD783JRZ can be used in ECUs (electronic control units) and sensor interfaces, where precise analog control is necessary for systems such as engine control, climate control, and active safety systems.

7. Embedded Systems

* Due to its compact size, low power consumption, and wide voltage range, the AD783JRZ is also suitable for embedded systems in various fields, such as IoT (Internet of Things), where space and power efficiency are critical.

Conclusion

The Analog Devices AD783JRZ is a high-performance, precision 12-bit DAC designed for use in a wide range of applications that require accurate, stable, and efficient conversion of digital signals into analog output. Its fast settling time, wide operating voltage range, and low power consumption make it an excellent choice for signal generation, control systems, audio processing, and instrumentation. With its compact form factor and robust features, the AD783JRZ is a versatile and reliable component for various electronic and embedded systems.
AD783JRZ Compare Parts
  • AD783JRZ vs AD797BRZ-REEL
  • AD783JRZ vs AD797BRZ
  • AD783JRZ vs AD797BR-REEL7
  • AD783JRZ vs AD797BR-REEL
  • AD783JRZ vs AD797BR
  • AD783JRZ vs AD797ARZ-REEL7
  • AD783JRZ vs AD797ARZ-REEL
  • AD783JRZ vs AD797ARZ
  • AD783JRZ vs AD797AR-REEL7
  • AD783JRZ vs AD797AR-REEL
  • AD783JRZ vs AD797AR
  • AD783JRZ vs AD797ANZ
  • AD783JRZ vs AD795JRZ-REEL7
  • AD783JRZ vs AD795JRZ-REEL
  • AD783JRZ vs AD795JRZ
  • AD783JRZ vs AD795JR-REEL7
  • AD783JRZ vs AD795JR-REEL
  • AD783JRZ vs AD795JR
  • AD783JRZ vs AD783SQ/883B
  • AD783JRZ vs AD783JR
  • AD783JRZ vs AD783JQ
  • AD783JRZ vs AD781JNZ
  • AD783JRZ vs AD781JN
  • AD783JRZ vs AD781ANZ
  • AD783JRZ vs AD746SQ/883B
  • AD783JRZ vs AD746SQ
  • AD783JRZ vs AD746JRZ-REEL7
  • AD783JRZ vs AD746JRZ-REEL
  • AD783JRZ vs AD746JRZ
  • AD783JRZ vs AD746JR
  • AD783JRZ vs AD746JNZ
  • AD783JRZ vs AD746JN
  • AD783JRZ vs AD746AQ
  • AD783JRZ vs AD745SQ
  • AD783JRZ vs AD745KRZ-16-REEL7
  • AD783JRZ vs AD745KRZ-16-REEL
  • AD783JRZ vs AD745KRZ-16
  • AD783JRZ vs AD745KR-16-REEL7
  • AD783JRZ vs AD745KR-16-REEL
  • AD783JRZ vs AD745KR-16
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend