Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Analog Devices AD783JQ
AD783JQ
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC SAMPL/HOLD 1 CIRCUIT 8CERDIP
Manufacturer:
Analog Devices
Datasheet:
AD783JQ Datasheet
History Price: $55.06000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
AD783JQ Specification
Specification
Part No
AD783JQ
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Sample and Hold
Number of Circuits
1
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
15 MHz
Current - Input Bias
100 nA
Voltage - Input Offset
-
Current - Supply
9.5mA
Current - Output / Channel
5 mA
Voltage - Supply Span (Min)
9.5 V
Voltage - Supply Span (Max)
10.5 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CERDIP
AD783JQ PDF Datasheet
AD783JQ Datasheet
Click and Download: AD783JQ Datasheet
AD783JQ Related Parts
AD704AN
Analog Devices
IC OPAMP GP 4 CIRCUIT 14DIP
AD704AR-16
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704AR-16-REEL
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704ARZ-16
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704ARZ-16-REEL
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704JN
Analog Devices
IC OPAMP GP QUAD PREC LN 14DIP
AD704JNZ
Analog Devices
IC OPAMP GP 4 CIRCUIT 14DIP
AD704JR-16
Analog Devices
IC OPAMP GP QUAD PREC LN 16SOIC
AD704JR-16-REEL
Analog Devices
IC OPAMP GP QUAD PREC LN 16SOIC
AD704JRZ-16
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704JRZ-16-REEL
Analog Devices
IC OPAMP GP 4 CIRCUIT 16SOIC
AD704KN
Analog Devices
IC OPAMP GP 4 CIRCUIT 14DIP
AD783JQ Compare Parts
AD783JQ vs AD797BRZ-REEL
AD783JQ vs AD797BRZ
AD783JQ vs AD797BR-REEL7
AD783JQ vs AD797BR-REEL
AD783JQ vs AD797BR
AD783JQ vs AD797ARZ-REEL7
AD783JQ vs AD797ARZ-REEL
AD783JQ vs AD797ARZ
AD783JQ vs AD797AR-REEL7
AD783JQ vs AD797AR-REEL
AD783JQ vs AD797AR
AD783JQ vs AD797ANZ
AD783JQ vs AD795JRZ-REEL7
AD783JQ vs AD795JRZ-REEL
AD783JQ vs AD795JRZ
AD783JQ vs AD795JR-REEL7
AD783JQ vs AD795JR-REEL
AD783JQ vs AD795JR
AD783JQ vs AD783SQ/883B
AD783JQ vs AD783JRZ
AD783JQ vs AD783JR
AD783JQ vs AD781JNZ
AD783JQ vs AD781JN
AD783JQ vs AD781ANZ
AD783JQ vs AD746SQ/883B
AD783JQ vs AD746SQ
AD783JQ vs AD746JRZ-REEL7
AD783JQ vs AD746JRZ-REEL
AD783JQ vs AD746JRZ
AD783JQ vs AD746JR
AD783JQ vs AD746JNZ
AD783JQ vs AD746JN
AD783JQ vs AD746AQ
AD783JQ vs AD745SQ
AD783JQ vs AD745KRZ-16-REEL7
AD783JQ vs AD745KRZ-16-REEL
AD783JQ vs AD745KRZ-16
AD783JQ vs AD745KR-16-REEL7
AD783JQ vs AD745KR-16-REEL
AD783JQ vs AD745KR-16
Customer Reviews
4.95 out of 5.00 stars from 176 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend