☰
AD7828LP
AD7828LP
Obsolete
Description:  IC ADC 8BIT FLASH 28PLCC
Manufacturer:  Analog Devices
Datasheet:   AD7828LP Datasheet
History Price: $30.52000
In Stock: 4800
AD7828LP Specification
Specification
Part No
AD7828LP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
50k
Number of Inputs
8
Input Type
Single Ended
Data Interface
Parallel
Configuration
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
Flash
Reference Type
External
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
Mounting Type
Surface Mount
AD7828LP PDF Datasheet
AD7828LP Related Parts
AD7091BCPZ-RL
AD7091BCPZ-RL
Analog Devices
IC ADC 12BIT SAR 8LFCSP
AD7091BCPZ-RL7
AD7091BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 8LFCSP
AD7091R-2BCPZ
AD7091R-2BCPZ
Analog Devices
IC ADC 12BIT SAR 16LFCSP
AD7091R-2BCPZ-RL7
AD7091R-2BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 16LFCSP
AD7091R-2BRUZ
AD7091R-2BRUZ
Analog Devices
IC ADC 12BIT SAR 16TSSOP
AD7091R-2BRUZ-RL7
AD7091R-2BRUZ-RL7
Analog Devices
IC ADC 12BIT SAR 16TSSOP
AD7091R-4BCPZ
AD7091R-4BCPZ
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7091R-4BCPZ-RL7
AD7091R-4BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7091R-4BRUZ
AD7091R-4BRUZ
Analog Devices
IC ADC 12BIT SAR 20TSSOP
AD7091R-4BRUZ-RL7
AD7091R-4BRUZ-RL7
Analog Devices
IC ADC 12BIT SAR 20TSSOP
AD7091R-5BCPZ
AD7091R-5BCPZ
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7091R-5BCPZ-RL7
AD7091R-5BCPZ-RL7
Analog Devices
IC ADC 12BIT SAR 20LFCSP
AD7828LP Compare Parts
  • AD7828LP vs AD7999YRJZ-1500RL7
  • AD7828LP vs AD7999WYRJZ-1RL
  • AD7828LP vs AD7999ARJZ-1RL
  • AD7828LP vs AD7998BRUZ-1REEL
  • AD7828LP vs AD7998BRUZ-1
  • AD7828LP vs AD7998BRUZ-0REEL
  • AD7828LP vs AD7998BRUZ-0
  • AD7828LP vs AD7998BRU-1REEL
  • AD7828LP vs AD7998BRU-1
  • AD7828LP vs AD7998BRU-0REEL
  • AD7828LP vs AD7998BRU-0
  • AD7828LP vs AD7997BRUZ-1REEL
  • AD7828LP vs AD7997BRUZ-1
  • AD7828LP vs AD7997BRUZ-0REEL
  • AD7828LP vs AD7997BRUZ-0
  • AD7828LP vs AD7997BRU-1
  • AD7828LP vs AD7997BRU-0REEL
  • AD7828LP vs AD7997BRU-0
  • AD7828LP vs AD7995YRMZ-0
  • AD7828LP vs AD7995YRJZ-1RL
  • AD7828LP vs AD7995YRJZ-1500RL7
  • AD7828LP vs AD7995YRJZ-0RL
  • AD7828LP vs AD7995YRJZ-0500RL7
  • AD7828LP vs AD7995ARJZ-0RL
  • AD7828LP vs AD7994BRUZ-1REEL
  • AD7828LP vs AD7994BRUZ-1
  • AD7828LP vs AD7994BRUZ-0REEL
  • AD7828LP vs AD7994BRUZ-0
  • AD7828LP vs AD7994BRU-1REEL
  • AD7828LP vs AD7994BRU-1
  • AD7828LP vs AD7994BRU-0REEL
  • AD7828LP vs AD7994BRU-0
  • AD7828LP vs AD7993BRUZ-1REEL
  • AD7828LP vs AD7993BRUZ-1
  • AD7828LP vs AD7993BRUZ-0REEL
  • AD7828LP vs AD7993BRUZ-0
  • AD7828LP vs AD7993BRU-1REEL
  • AD7828LP vs AD7993BRU-1
  • AD7828LP vs AD7993BRU-0REEL
  • AD7828LP vs AD7993BRU-0
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.