AD7590DITQ/883B
AD7590DITQ/883B
Active
Description:  QUAD SPST LATCH UP PROOF SWITCH
Manufacturer:  Analog Devices
History Price: Active
In Stock: 20185
AD7590DITQ/883B Specification
Specification
Part No
AD7590DITQ/883B
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Analog
Multiplexer/Demultiplexer Circuit
1:1
Switch Circuit
SPST
Number of Channels
1
On-State Resistance (Max)
90Ohm
Voltage - Supply, Single (V-)
-
Voltage - Supply, Dual (V?
-
-3db Bandwidth
-
Features
Buffered
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
AD7590DITQ/883B PDF Datasheet
AD7590DITQ/883B Related Parts
AD75019JP
AD75019JP
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ
AD75019JPZ
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD75019JPZ-REEL
AD75019JPZ-REEL
Analog Devices
IC CROSSPOINT SWIT 16X16 44PLCC
AD7590DITE/883B
AD7590DITE/883B
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7590DITQ
AD7590DITQ
Analog Devices
QUAD SPST LATCH UP PROOF SWITCH
AD7592DITE/883B
AD7592DITE/883B
Analog Devices
DUAL SPST LATCH UP PROOF SWITCH
AD7590DITQ/883B Description
Overview of Analog Devices AD7590DITQ/883B

The Analog Devices AD7590DITQ/883B is a high-performance, 12-bit analog-to-digital converter (ADC) designed for precision data acquisition applications. This device is particularly well-suited for industrial, medical, and instrumentation applications where accuracy and reliability are critical. The AD7590DITQ/883B features a unique architecture that allows for high-speed conversion while maintaining low power consumption.

Key Specifications

- Resolution: The AD7590DITQ/883B offers a resolution of 12 bits, providing a good balance between performance and complexity for many applications.
- Sampling Rate: It supports a maximum sampling rate of 1 MSPS (Mega Samples Per Second), enabling the capture of fast-changing signals with high fidelity.
- Input Voltage Range: The device can handle an input voltage range of 0 V to 5 V, making it versatile for various signal types.
- Power Supply Voltage: It operates on a single supply voltage of +5 V, simplifying power management in designs.

Performance Characteristics

- Signal-to-Noise Ratio (SNR): The AD7590DITQ/883B achieves an SNR of 70 dB, ensuring that the digital representation of the analog signal is clear and accurate.
- Total Harmonic Distortion (THD): The device has a THD of less than -80 dB, which is critical for applications requiring high linearity and low distortion.
- Power Consumption: The typical power consumption is around 15 mW, making it suitable for battery-operated and low-power applications.
- Conversion Time: The conversion time is approximately 1.5 µs, allowing for rapid data acquisition in dynamic environments.

Architecture and Features

- Successive Approximation Register (SAR): The AD7590DITQ/883B utilizes a SAR architecture, which is known for its speed and efficiency in converting analog signals to digital form.
- Internal Reference: The device includes an internal voltage reference, which simplifies design and improves accuracy by reducing the need for external components.
- Digital Output: It provides a parallel digital output format, which can be easily interfaced with microcontrollers and digital signal processors.
- Temperature Range: The AD7590DITQ/883B is rated for operation over an extended temperature range of -55°C to +125°C, making it suitable for harsh environments.

Applications

The AD7590DITQ/883B is widely used in various applications, including:

- Industrial Automation: For monitoring and control systems that require precise measurements of analog signals.
- Medical Devices: In applications such as patient monitoring and diagnostic equipment, where accuracy and reliability are paramount.
- Instrumentation: For data acquisition systems that require high-resolution measurements in laboratory and field settings.
- Telecommunications: In systems that require accurate signal processing and conversion for data transmission.

Conclusion

The Analog Devices AD7590DITQ/883B is a highly capable 12-bit ADC that combines speed, accuracy, and low power consumption in a compact package. Its robust performance characteristics and versatile features make it an excellent choice for engineers looking to implement high-performance data acquisition systems across a variety of applications. With its ease of integration and reliability, the AD7590DITQ/883B stands out as a valuable component in modern electronic designs.
AD7590DITQ/883B Compare Parts
  • AD7590DITQ/883B vs AD7590DITQ
  • AD7590DITQ/883B vs AD7590DITE/883B
  • AD7590DITQ/883B vs AD75019JPZ-REEL
  • AD7590DITQ/883B vs AD75019JPZ
  • AD7590DITQ/883B vs AD75019JP
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!