☰
AD720JP
AD720JP
Active
Description:  COLOR SIGNAL ENCODER
Manufacturer:  Analog Devices
Datasheet:   AD720JP Datasheet
History Price: $7.21000
In Stock: 45820
AD720JP Specification
Specification
Part No
AD720JP
Category
Interface - Encoders, Decoders, Converters
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
RGB to NTSC/PAL Encoder
Applications
RGB to NTSC/PAL
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC (11.51x11.51)
AD720JP PDF Datasheet
AD720JP Related Parts
AD721JP
AD721JP
Analog Devices
COLOR SIGNAL ENCODER
AD722JR-16
AD722JR-16
Analog Devices
COLOR SIGNAL ENCODER
AD722JR-16-REEL
AD722JR-16-REEL
Analog Devices
COLOR SIGNAL ENCODER
AD723ARU
AD723ARU
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723ARUZ
AD723ARUZ
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723ARUZ-REEL
AD723ARUZ-REEL
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723ARUZ-REEL7
AD723ARUZ-REEL7
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD723WARUZ-RL7
AD723WARUZ-RL7
Analog Devices
IC ENCODER RGB-NTSC/PAL 28-TSSOP
AD724JR
AD724JR
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD724JR-REEL
AD724JR-REEL
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD724JR-REEL7
AD724JR-REEL7
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD724JRZ
AD724JRZ
Analog Devices
IC ENCODER RGB TO NTSC 16-SOIC
AD720JP Description

The AD720JP is a high-performance, low-power, 8-bit digital-to-analog converter (DAC) from Analog Devices. It is widely used in a variety of applications, including instrumentation, audio systems, and signal processing, where precision and low power consumption are critical. The device operates at low voltages and is known for its excellent accuracy and stability.

## Key Features

* Resolution: 8 bits (256 levels)
* Output Type: Voltage output
* Settling Time: 10 μs to 0.5 LSB
* Power Consumption: Low power operation, typically 1 mW
* Interface: Serial interface (SPI)
* Package Type: 8-lead PDIP
* Operating Temperature Range: –40°C to +85°C
* Supply Voltage: 2.7V to 5.5V
* Low Power: The device is designed to operate with very low current consumption, making it suitable for battery-powered applications.
* On-Chip Reference: Includes a built-in reference voltage, providing stable performance over varying supply voltages.

## Electrical Specifications

* Resolution: 8 bits
* DNL (Differential Nonlinearity): ±0.5 LSB max
* INL (Integral Nonlinearity): ±1 LSB max
* Reference Voltage: 2.5V (typical)
* Output Voltage Range: 0V to 2.5V (with a 5V supply)
* Power Supply: Single supply ranging from 2.7V to 5.5V
* Power Consumption: The device has low power consumption, with a typical current draw of 100 µA at 5V supply.

## Performance Characteristics

* Accuracy: The AD720JP offers high precision with low offset and low drift characteristics. The typical differential nonlinearity (DNL) and integral nonlinearity (INL) are ±0.5 LSB and ±1 LSB, respectively.
* Speed: The DAC offers a fast settling time of around 10 µs to 0.5 LSB, making it suitable for applications where speed is a concern.

## Communication Interface

* Serial Interface: The AD720JP communicates via an SPI-compatible interface, which allows easy integration into digital systems.
* Data Input Format: The DAC accepts serial data input that is shifted in 8 bits per word.
* Control Pins: The device uses standard chip-select, clock, and data input pins to operate efficiently.

## Applications

The AD720JP is well-suited for a wide range of applications, including but not limited to:

* Signal Processing: Used in systems where precise voltage generation is necessary.
* Audio Systems: Used in audio applications to convert digital audio data to analog audio signals.
* Control Systems: In industrial control systems for generating analog control voltages from digital inputs.
* Measurement Systems: Employed in precision instrumentation where accurate DACs are required.

## Package and Mounting

* Package Type: The AD720JP is available in an 8-lead PDIP (plastic dual in-line package), making it easy to handle in through-hole applications.
* Pin Configuration: The pins are designed to be easily compatible with standard PDIP sockets or directly soldered into a PCB.

## Advantages

* Low Power Consumption: The low operating current allows it to be used in battery-powered systems.
* High Precision: The AD720JP delivers high-resolution output, making it suitable for demanding applications that require accuracy.
* Compact Package: Its small form factor makes it ideal for space-constrained designs.
* Ease of Integration: The SPI interface ensures straightforward integration into microcontroller-based systems.

## Conclusion

The AD720JP from Analog Devices is a reliable, low-power, and high-precision 8-bit DAC that is ideal for applications needing low voltage and minimal power consumption. It offers excellent performance in terms of speed, accuracy, and ease of integration, making it a popular choice for both consumer and industrial applications. Its low power consumption and compact package make it especially suitable for embedded and portable systems.
AD720JP Compare Parts
  • AD720JP vs AD725ARZ-R7
  • AD720JP vs AD725ARZ
  • AD720JP vs AD725AR-REEL7
  • AD720JP vs AD725AR-REEL
  • AD720JP vs AD725AR
  • AD720JP vs AD724JRZ-RL
  • AD720JP vs AD724JRZ-R7
  • AD720JP vs AD724JRZ
  • AD720JP vs AD724JR-REEL7
  • AD720JP vs AD724JR-REEL
  • AD720JP vs AD724JR
  • AD720JP vs AD723WARUZ-RL7
  • AD720JP vs AD723ARUZ-REEL7
  • AD720JP vs AD723ARUZ-REEL
  • AD720JP vs AD723ARUZ
  • AD720JP vs AD723ARU
  • AD720JP vs AD722JR-16-REEL
  • AD720JP vs AD722JR-16
  • AD720JP vs AD721JP
  • AD720JP vs AD7343ASU-REEL
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.