AD7151BRMZ
AD7151BRMZ
Active
Description:  IC CAP CONV 1CH ULT LP 10MSOP
Manufacturer:  Analog Devices
Datasheet:   AD7151BRMZ Datasheet
History Price: $5.06000
In Stock: 100
AD7151BRMZ Specification
Specification
Part No
AD7151BRMZ
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitance-to-Digital Converter
Input Type
Voltage
Output Type
Digital
Current - Supply
70 μA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
AD7151BRMZ PDF Datasheet
AD7151BRMZ Compare Parts
  • AD7151BRMZ vs AD7150BRMZ-REEL
  • AD7151BRMZ vs AD7150BRMZ
  • AD7151BRMZ vs AD7143ACPZ-1REEL
  • AD7151BRMZ vs AD7143ACPZ-1500RL7
  • Customer Reviews
    4.95 out of 5.00 stars from 57 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller