☰
AD5781SRU-EP
AD5781SRU-EP
Obsolete
Description:  IC DAC 18BIT V-OUT 20TSSOP
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 6760
AD5781SRU-EP Specification
Specification
Part No
AD5781SRU-EP
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
18
Number of D/A Converters
1
Settling Time
1μs (Typ)
Output Type
Voltage - Unbuffered
Differential Output
No
Data Interface
SPI, DSP
Reference Type
External
Voltage - Supply, Analog
7.5V ~ 16.5V, -2.5V ~ 16.5V
Voltage - Supply, Digital
2.7V ~ 5.5V
INL/DNL (LSB)
?.5, ?.5
Architecture
R-2R
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TSSOP
Mounting Type
Surface Mount
AD5781SRU-EP PDF Datasheet
AD5781SRU-EP Related Parts
AD5024BRUZ
AD5024BRUZ
Analog Devices
IC DAC 12BIT V-OUT 16TSSOP
AD5024BRUZ-REEL7
AD5024BRUZ-REEL7
Analog Devices
IC DAC 12BIT V-OUT 16TSSOP
AD5025BRUZ
AD5025BRUZ
Analog Devices
IC DAC 12BIT V-OUT 14TSSOP
AD5025BRUZ-REEL7
AD5025BRUZ-REEL7
Analog Devices
IC DAC 12BIT V-OUT 14TSSOP
AD5040BRJZ-500RL7
AD5040BRJZ-500RL7
Analog Devices
IC DAC 14BIT V-OUT SOT23-8
AD5040BRJZ-REEL7
AD5040BRJZ-REEL7
Analog Devices
IC DAC 14BIT V-OUT SOT23-8
AD5044BRUZ
AD5044BRUZ
Analog Devices
IC DAC 14BIT V-OUT 16TSSOP
AD5044BRUZ-REEL7
AD5044BRUZ-REEL7
Analog Devices
IC DAC 14BIT V-OUT 16TSSOP
AD5045BRUZ
AD5045BRUZ
Analog Devices
IC DAC 14BIT V-OUT 14TSSOP
AD5045BRUZ-REEL7
AD5045BRUZ-REEL7
Analog Devices
IC DAC 14BIT V-OUT 14TSSOP
AD5060ARJZ-1500RL7
AD5060ARJZ-1500RL7
Analog Devices
IC DAC 16BIT V-OUT SOT23-8
AD5060ARJZ-1500RL7
AD5060ARJZ-1500RL7
Analog Devices
AD5060 - 16BIT 2LSB BUFFERED DAC
AD5781SRU-EP Compare Parts
  • AD5781SRU-EP vs AD5821BCBZ-REEL
  • AD5781SRU-EP vs AD5821ABCBZ-REEL7
  • AD5781SRU-EP vs AD5821ABCBZ-REEL
  • AD5781SRU-EP vs AD5791SRUZ-EP
  • AD5781SRU-EP vs AD5791SRU-EP
  • AD5781SRU-EP vs AD5791BRUZ
  • AD5781SRU-EP vs AD5791ARUZ
  • AD5781SRU-EP vs AD5790BCPZ-RL7
  • AD5781SRU-EP vs AD5790BCPZ
  • AD5781SRU-EP vs AD5781SRUZ-EP
  • AD5781SRU-EP vs AD5781BRUZ-REEL7
  • AD5781SRU-EP vs AD5781BRUZ
  • AD5781SRU-EP vs AD5781ARUZ-REEL7
  • AD5781SRU-EP vs AD5781ARUZ
  • AD5781SRU-EP vs AD5780BCPZ-REEL7
  • AD5781SRU-EP vs AD5780BCPZ
  • AD5781SRU-EP vs AD5780ACPZ-REEL7
  • AD5781SRU-EP vs AD5780ACPZ
  • AD5781SRU-EP vs AD5770RBCBZ-RL7
  • AD5781SRU-EP vs AD5767BCPZ-RL7
  • AD5781SRU-EP vs AD5767BCBZ-RL7
  • AD5781SRU-EP vs AD5766BCPZ-RL7
  • AD5781SRU-EP vs AD5766BCBZ-RL7
  • AD5781SRU-EP vs AD5765CSUZ-REEL7
  • AD5781SRU-EP vs AD5765CSUZ
  • AD5781SRU-EP vs AD5765BSUZ-REEL7
  • AD5781SRU-EP vs AD5765BSUZ
  • AD5781SRU-EP vs AD5764SSUZ-EP-RL7
  • AD5781SRU-EP vs AD5764RCSUZ-REEL7
  • AD5781SRU-EP vs AD5764RCSUZ
  • AD5781SRU-EP vs AD5764RBSUZ-REEL7
  • AD5781SRU-EP vs AD5764RBSUZ
  • AD5781SRU-EP vs AD5764CSUZ-REEL7
  • AD5781SRU-EP vs AD5764CSUZ
  • AD5781SRU-EP vs AD5764BSUZ-REEL7
  • AD5781SRU-EP vs AD5764BSUZ
  • AD5781SRU-EP vs AD5764ASUZ-REEL7
  • AD5781SRU-EP vs AD5764ASUZ
  • AD5781SRU-EP vs AD5763CSUZ-REEL7
  • AD5781SRU-EP vs AD5763CSUZ
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you