AD2S83IPZ
AD2S83IPZ
Active
Description:  IC R/D CONV 10/12/14/16B 44PLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S83IPZ Datasheet
History Price: $226.17000
In Stock: 40800
AD2S83IPZ Specification
Specification
Part No
AD2S83IPZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
Data Interface
Parallel
Voltage Supply Source
Analog and Digital, Dual ?
Voltage - Supply
?2V, 5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AD2S83IPZ PDF Datasheet
AD2S83IPZ Related Parts
AD2S1000YSTZ
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ
AD2S1210CSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S83IPZ Description
Overview
The Analog Devices AD2S83IPZ is a precision monolithic resolver-to-digital converter designed for high-accuracy angular position and velocity measurement applications. It converts the analog signals from a resolver into digital outputs, providing high resolution and robust performance in harsh industrial environments. This device is widely used in servo control, robotics, motor feedback systems, aerospace, and other motion control applications.

Functionality and Operation
The AD2S83IPZ functions as a resolver-to-digital converter (RDC), which means it accepts sinusoidal signals from the rotor and stator windings of a resolver and processes them internally to produce a binary digital representation of the shaft angle. It integrates a resolver excitation signal generator, synchronous demodulators, filters, and an analog-to-digital converter (ADC) on a single chip.

The device provides a 14-bit absolute position output with a typical resolution of 0.022° per bit. It also offers velocity output and an internal excitation oscillator for resolver excitation, simplifying system design and minimizing external components.

Key Specifications

* Angular Resolution: 14 bits (16,384 steps per revolution)
* Position Accuracy: ±0.1° typical, ±0.15° maximum
* Operating Supply Voltage: +5 V ±5%
* Supply Current: Typically around 80 mA
* Input Resolver Excitation Frequency: Internal oscillator at 10 kHz or 8 kHz, selectable
* Input Voltage for Resolver: Nominally 3.2 V rms excitation voltage for resolver windings
* Output Format: 14-bit binary absolute position output, velocity output in binary form, available via parallel or serial interface
* Update Rate: Up to 4,000 updates per second, allowing high-speed position tracking
* Operating Temperature Range: -40°C to +85°C industrial grade
* Package Type: 28-lead Plastic DIP (Dual In-line Package), designated by “IPZ” suffix

Performance Characteristics
The AD2S83IPZ achieves high angular accuracy through precise internal synchronous demodulation and filtering of resolver signals. It supports both clockwise and counterclockwise rotation measurement and provides velocity data by differentiating the position signal digitally. Its low total harmonic distortion and noise immunity make it reliable in electrically noisy environments.

Interface and Control Features

* Data Output: Parallel digital output bus for the absolute angular position, allowing direct interface with microprocessors or digital systems.
* Status Signals: Includes a “Data Valid” output to signal when new data is available.
* Excitation Control: Internal oscillator can be turned on/off via control pins, allowing external synchronization if needed.
* Mode Control: Various pins allow configuration of output formats and excitation frequency.

Applications

* Industrial servo motors and drives for position feedback
* Robotics and CNC machine tool control
* Aerospace actuator position sensing
* Automated assembly and inspection systems
* Renewable energy systems such as wind turbine blade pitch control

Advantages

* High-resolution absolute position output improves system precision and repeatability.
* Fully integrated resolver excitation reduces external component count.
* Robust operation over a wide temperature range and noise environment enhances reliability.
* Fast update rate supports dynamic, high-speed motion applications.

Summary
The Analog Devices AD2S83IPZ is a robust and precise resolver-to-digital converter optimized for demanding motion control and position sensing applications. Its high resolution, integrated excitation source, and reliable performance make it a preferred choice where accurate and stable angular measurement is critical.
AD2S83IPZ Compare Parts
  • AD2S83IPZ vs AD2S90APZ
  • AD2S83IPZ vs AD2S90AP
  • AD2S83IPZ vs AD2S83IPZ-REEL
  • AD2S83IPZ vs AD2S83APZ-REEL
  • AD2S83IPZ vs AD2S83APZ
  • AD2S83IPZ vs AD2S82ALPZ
  • AD2S83IPZ vs AD2S82ALP
  • AD2S83IPZ vs AD2S82AKPZ-REEL
  • AD2S83IPZ vs AD2S82AKPZ
  • AD2S83IPZ vs AD2S82AJPZ
  • AD2S83IPZ vs AD2S82AJP
  • AD2S83IPZ vs AD2S82AHPZ-REEL
  • AD2S83IPZ vs AD2S82AHPZ
  • AD2S83IPZ vs AD2S82AHP-REEL
  • AD2S83IPZ vs AD2S82AHP
  • AD2S83IPZ vs AD2S81AJD
  • AD2S83IPZ vs AD2S80AUD
  • AD2S83IPZ vs AD2S80ATE
  • AD2S83IPZ vs AD2S80ATD/B
  • AD2S83IPZ vs AD2S80ATD/883B
  • AD2S83IPZ vs AD2S80ATD
  • AD2S83IPZ vs AD2S80ASE/883B
  • AD2S83IPZ vs AD2S80ASD/883B
  • AD2S83IPZ vs AD2S80ASD
  • AD2S83IPZ vs AD2S80ALD
  • AD2S83IPZ vs AD2S80AKD
  • AD2S83IPZ vs AD2S80AJD
  • AD2S83IPZ vs AD2S80ABD
  • AD2S83IPZ vs AD2S80AAD
  • AD2S83IPZ vs AD2S66534
  • AD2S83IPZ vs AD2S66432B
  • AD2S83IPZ vs AD2S66431B
  • AD2S83IPZ vs AD2S65522
  • AD2S83IPZ vs AD2S65512
  • AD2S83IPZ vs AD2S65432B
  • AD2S83IPZ vs AD2S65432
  • AD2S83IPZ vs AD2S65424
  • AD2S83IPZ vs AD2S65422B
  • AD2S83IPZ vs AD2S65422
  • AD2S83IPZ vs AD2S65412B
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested