AD2S82AKPZ
AD2S82AKPZ
Active
Description:  IC R/D CONV 10/12/14/16B 44PLCC
Manufacturer:  Analog Devices
Datasheet:   AD2S82AKPZ Datasheet
History Price: $456.93000
In Stock: 4200
AD2S82AKPZ Specification
Specification
Part No
AD2S82AKPZ
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
R/D Converter
Number of Channels
2
Resolution (Bits)
10, 12, 14, 16 b
Sampling Rate (Per Second)
-
Data Interface
Parallel
Voltage Supply Source
Dual ?
Voltage - Supply
?0.8V ~ 13.2V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AD2S82AKPZ PDF Datasheet
AD2S82AKPZ Related Parts
AD2S1000YSTZ
AD2S1000YSTZ
Analog Devices
IC R/D CONV 44LQFP
AD2S1200WST
AD2S1200WST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200WSTZ
AD2S1200WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200YST
AD2S1200YST
Analog Devices
IC R/DCONV SNGL-SUP W/OSC 44LQFP
AD2S1200YSTZ
AD2S1200YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1200ZSTZ
AD2S1200ZSTZ
Analog Devices
12-BIT R/D CONVERTER
AD2S1205WSTZ
AD2S1205WSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1205YSTZ
AD2S1205YSTZ
Analog Devices
IC R/D CONVERTER 12BIT 44LQFP
AD2S1210ASTZ
AD2S1210ASTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210ASTZ-RL7
AD2S1210ASTZ-RL7
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210BSTZ
AD2S1210BSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S1210CSTZ
AD2S1210CSTZ
Analog Devices
IC R/D CONV 10/12/14/16B 48LQFP
AD2S82AKPZ Compare Parts
  • AD2S82AKPZ vs AD2S90APZ
  • AD2S82AKPZ vs AD2S90AP
  • AD2S82AKPZ vs AD2S83IPZ-REEL
  • AD2S82AKPZ vs AD2S83IPZ
  • AD2S82AKPZ vs AD2S83APZ-REEL
  • AD2S82AKPZ vs AD2S83APZ
  • AD2S82AKPZ vs AD2S82ALPZ
  • AD2S82AKPZ vs AD2S82ALP
  • AD2S82AKPZ vs AD2S82AKPZ-REEL
  • AD2S82AKPZ vs AD2S82AJPZ
  • AD2S82AKPZ vs AD2S82AJP
  • AD2S82AKPZ vs AD2S82AHPZ-REEL
  • AD2S82AKPZ vs AD2S82AHPZ
  • AD2S82AKPZ vs AD2S82AHP-REEL
  • AD2S82AKPZ vs AD2S82AHP
  • AD2S82AKPZ vs AD2S81AJD
  • AD2S82AKPZ vs AD2S80AUD
  • AD2S82AKPZ vs AD2S80ATE
  • AD2S82AKPZ vs AD2S80ATD/B
  • AD2S82AKPZ vs AD2S80ATD/883B
  • AD2S82AKPZ vs AD2S80ATD
  • AD2S82AKPZ vs AD2S80ASE/883B
  • AD2S82AKPZ vs AD2S80ASD/883B
  • AD2S82AKPZ vs AD2S80ASD
  • AD2S82AKPZ vs AD2S80ALD
  • AD2S82AKPZ vs AD2S80AKD
  • AD2S82AKPZ vs AD2S80AJD
  • AD2S82AKPZ vs AD2S80ABD
  • AD2S82AKPZ vs AD2S80AAD
  • AD2S82AKPZ vs AD2S66534
  • AD2S82AKPZ vs AD2S66432B
  • AD2S82AKPZ vs AD2S66431B
  • AD2S82AKPZ vs AD2S65522
  • AD2S82AKPZ vs AD2S65512
  • AD2S82AKPZ vs AD2S65432B
  • AD2S82AKPZ vs AD2S65432
  • AD2S82AKPZ vs AD2S65424
  • AD2S82AKPZ vs AD2S65422B
  • AD2S82AKPZ vs AD2S65422
  • AD2S82AKPZ vs AD2S65412B
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested