AD28MSP02BR
AD28MSP02BR
Active
Description:  VOICEBAND SIGNAL PORT
Manufacturer:  Analog Devices
Datasheet:   AD28MSP02BR Datasheet
History Price: $10.54000
In Stock: 46400
AD28MSP02BR Specification
Specification
Part No
AD28MSP02BR
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
1
Power (Watts)
200 mW
Voltage - Supply, Analog
4.5V ~ 5.5V
Voltage - Supply, Digital
4.5V ~ 5.5V
Mounting Type
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-SOIC
AD28MSP02BR PDF Datasheet
AD28MSP02BR Compare Parts
  • AD28MSP02BR vs AD28MSP01KP-REEL
  • AD28MSP02BR vs AD28MSP01KP
  • AD28MSP02BR vs AD28MSP01KN
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!