AD28MSP01KP
AD28MSP01KP
Active
Description:  PSTN SIGNAL PORT
Manufacturer:  Analog Devices
Datasheet:   AD28MSP01KP Datasheet
History Price: $11.73000
In Stock: 3100
AD28MSP01KP Specification
Specification
Part No
AD28MSP01KP
Category
Data Acquisition - Analog Front End (AFE)
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
16
Number of Channels
2
Power (Watts)
350 mW
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Mounting Type
Surface Mount
Package / Case
44-LCC (J-Lead)
Supplier Device Package
44-PLCC (16.59x16.59)
AD28MSP01KP PDF Datasheet
AD28MSP01KP Description

## Overview of Analog Devices AD28MSP01KP

The AD28MSP01KP is a high-performance single-channel, high-speed data converter designed and manufactured by Analog Devices. It is part of the MSP (Microsystem Processing) family, focusing on high-precision signal processing and conversion, particularly in applications requiring rapid, accurate sampling of analog signals. This device integrates an analog-to-digital converter (ADC) and several other signal processing components into a single package, making it ideal for systems where space, speed, and precision are critical.

## Key Features

* Single-Channel ADC: The AD28MSP01KP is a single-channel data converter, meaning it converts one analog input signal at a time to a digital form. This feature is particularly beneficial in applications where only one channel needs to be monitored or controlled at any given time.
* High-Speed Operation: The device is designed to operate with high throughput, offering sampling rates up to 1 GSPS (gigasamples per second). This high sampling rate allows for capturing and processing high-frequency signals, such as those found in communications, radar, and instrumentation.
* High Precision: The AD28MSP01KP offers 14-bit resolution, which provides 16,384 distinct output levels, offering precise and accurate conversion of analog signals into digital data.
* Low Power Consumption: Despite its high performance, the device is optimized for low power operation, consuming less than 2W during operation. This makes it well-suited for portable or battery-powered applications.
* Integrated Functionality: The device includes built-in analog front-end (AFE) components, such as programmable gain amplifiers (PGAs), voltage references, and filters, which simplify the design and reduce the need for external components.

## Electrical Characteristics

* Resolution: The device provides a 14-bit resolution, enabling precise conversion with minimal noise or distortion. This resolution is suitable for applications requiring accurate measurements in the range of small signals or fine adjustments.
* Sampling Rate: The AD28MSP01KP can achieve a sampling rate of up to 1 GSPS. This enables real-time processing of high-speed signals, ideal for applications like signal processing, communications, and radar.
* Input Voltage Range: The input voltage range for the ADC is typically 0V to V\_ref, where the reference voltage is typically set to 3.3V. This ensures that the input signal is converted within the operational voltage range.
* Output Data Rate: The device can output data at a rate of up to 1 Gbps (gigabits per second), ensuring high-speed data transmission and processing.
* Signal-to-Noise Ratio (SNR): The device provides a high SNR of 70 dB (typical), ensuring minimal distortion and maintaining signal integrity during conversion.
* Power Consumption: Operating with <2W power consumption, it is suitable for low-power systems without compromising performance.

## Pinout and Function

The AD28MSP01KP comes in a 14-pin or 16-pin package (depending on the version). Each pin plays a specific role in the device's operation:

* Pin 1-2: Analog Input (IN+) and IN- – The differential analog input pins where the input signal is applied. These pins are used to feed the signal to the ADC for conversion.
* Pin 3: V\_ref – Reference voltage input pin used to set the full-scale voltage for the analog-to-digital conversion. It is typically set to 3.3V.
* Pin 4: Clock (CLK) – The clock input pin that controls the timing of the sampling and conversion process. It ensures synchronized operation of the ADC.
* Pin 5-6: Digital Output (D0-D13) – The 14-bit digital output corresponding to the converted input signal. This data is sent to a downstream processor or memory for further analysis or processing.
* Pin 7: Ground (GND) – The ground reference for the device. It provides a common return path for the power supply.
* Pin 8-10: Power Supply Pins (VCC and VDD) – Power supply input pins that provide the necessary voltage (typically 3.3V or 5V) for the operation of the device.
* Pin 11-12: Control Inputs – Pins used for various configuration settings such as enabling the device, setting the gain, or triggering specific modes of operation.

## Temperature Range

The AD28MSP01KP operates across a wide temperature range of -40°C to 85°C, making it suitable for industrial, automotive, and other demanding applications that may experience significant temperature variations.

## Applications

The AD28MSP01KP is highly versatile and can be used in a variety of applications, such as:

* Communication Systems: It is ideal for high-speed communication systems, including 5G networks, satellite communication, and optical communication, where rapid sampling and high precision are crucial.
* Radar and Sensing: The high sampling rate and resolution make it suitable for radar systems and other sensing applications, such as LIDAR, where fast and accurate data conversion is needed.
* Signal Processing: It can be used in signal processing applications such as audio, video, and image processing, where precise data conversion is required for subsequent analysis.
* Instrumentation: Used in scientific and industrial instruments, particularly those that require high-speed, high-precision data acquisition from sensors or other analog sources.
* Test and Measurement: Ideal for systems that need high-precision measurements in real-time, such as oscilloscopes or spectrum analyzers.

## Summary of Specifications

* Resolution: 14-bit ADC
* Sampling Rate: 1 GSPS (maximum)
* Data Output Rate: 1 Gbps (maximum)
* SNR: 70 dB (typical)
* Power Consumption: <2W
* Input Voltage Range: 0V to V\_ref (typically 3.3V)
* Temperature Range: -40°C to 85°C
* Package: 14-pin or 16-pin package
* Differential Inputs: Supports differential analog input signals for improved noise rejection and signal integrity.

In conclusion, the AD28MSP01KP is a high-performance, versatile, and efficient analog-to-digital converter ideal for applications requiring fast, high-precision data conversion. With its high-speed sampling rate, 14-bit resolution, and low power consumption, it is particularly well-suited for communications, signal processing, instrumentation, and high-speed sensing applications.
AD28MSP01KP Compare Parts
  • AD28MSP01KP vs AD28MSP02BN
  • AD28MSP01KP vs AD28MSP01KP-REEL
  • AD28MSP01KP vs AD28MSP01KN
  • Customer Reviews
    4.95 out of 5.00 stars from 87 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!