AD22057R
AD22057R
Obsolete
Description:  IC AMP DIFF SNGL-SUP 8SOIC
Manufacturer:  Analog Devices
Datasheet:   AD22057R Datasheet
History Price: $9.45000
In Stock: 49400
AD22057R Specification
Specification
Part No
AD22057R
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Sensor Interface
Input Type
Voltage
Output Type
Analog
Current - Supply
200 μA
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
AD22057R PDF Datasheet
AD22057R Related Parts
AD22050N
AD22050N
Analog Devices
IC AMP DIFF SNGL-SUP 8DIP
AD22050NZ
AD22050NZ
Analog Devices
IC AMP DIFF SGL SUPPLY 8-DIP
AD22050R
AD22050R
Analog Devices
IC AMP DIFF SNGL-SUP 8SOIC
AD22050R-REEL
AD22050R-REEL
Analog Devices
IC AMP DIFF SNGL-SUP 8SOIC T/R
AD22050R-REEL7
AD22050R-REEL7
Analog Devices
IC AMP DIFF SNGL-SUP 8SOIC T/R
AD22050RZ
AD22050RZ
Analog Devices
IC AMP DIFF SINGLE SUPPLY 8-SOIC
AD22050RZ-REEL
AD22050RZ-REEL
Analog Devices
IC AMP DIFF SINGLE SUPPLY 8SOIC
AD22050RZ-REEL7
AD22050RZ-REEL7
Analog Devices
IC AMP DIFF SINGLE SUPPLY 8SOIC
AD22057R-REEL
AD22057R-REEL
Analog Devices
IC AMP DIFF SNGL-SUP 8SOIC
AD22057RZ
AD22057RZ
Analog Devices
IC AMP DIFF SINGLE-SUPPLY 8-SOIC
AD22057RZ-RL
AD22057RZ-RL
Analog Devices
IC AMP DIFF SNGL-SUP 8SOIC
AD2S83IP
AD2S83IP
Analog Devices
IC R/D CONV TRACKING 44PLCC
AD22057R Compare Parts
  • AD22057R vs AD2S83IP
  • AD22057R vs AD22057RZ-RL
  • AD22057R vs AD22057RZ
  • AD22057R vs AD22057R-REEL
  • AD22057R vs AD22050RZ-REEL7
  • AD22057R vs AD22050RZ-REEL
  • AD22057R vs AD22050RZ
  • AD22057R vs AD22050R-REEL7
  • AD22057R vs AD22050R-REEL
  • AD22057R vs AD22050R
  • AD22057R vs AD22050NZ
  • AD22057R vs AD22050N
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4