5962-9152101MXA
5962-9152101MXA
Active
Description:  IC DAS 12BIT 116K 28CDIP
Manufacturer:  Analog Devices
History Price: $505.64000
In Stock: 8410
5962-9152101MXA Specification
Specification
Part No
5962-9152101MXA
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data Acquisition System (DAS)
Number of Channels
4
Resolution (Bits)
12 b
Sampling Rate (Per Second)
116k
Data Interface
Parallel
Voltage Supply Source
Dual ?
Voltage - Supply
?V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
28-CDIP (0.600", 15.24mm)
Supplier Device Package
28-CDIP
5962-9152101MXA PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 70 customer reviews from all over the world
Zachary Ross
United States
5 stars
2026-03-21 19:25
If the order arrives, it is also the right type.
Daan van der Pol
Netherlands
5 stars
2026-03-21 17:54
All recieved in good condition, thank you!
Alessandra Romano
Italy
5 stars
2026-03-21 10:18
STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
Fernando
Spain
5 stars
2026-03-20 19:29
I have bought many times and as a general rule always well, I recommend this store
Adrien Blanchard
France
5 stars
2026-03-20 13:53
It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.