1B51BN
1B51BN
Obsolete
Description:  IC THERMCPL SGNL COND ISOL 38DIP
Manufacturer:  Analog Devices
Datasheet:   1B51BN Datasheet
History Price: Obsolete
In Stock: 4200
1B51BN Specification
Specification
Part No
1B51BN
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Voltage
Output Type
Voltage
Current - Supply
12 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
38-DIP (0.800", 20.32mm), 12 Leads
Supplier Device Package
12-PDIP
1B51BN PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 98 customer reviews from all over the world
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.