1B41BN
1B41BN
Obsolete
Description:  IC RTD SIGNAL COND HYBRID 38-DIP
Manufacturer:  Analog Devices
Datasheet:   1B41BN Datasheet
History Price: $156.00000
In Stock: 2300
1B41BN Specification
Specification
Part No
1B41BN
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Voltage
Output Type
Voltage
Current - Supply
12 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
38-DIP (0.800", 20.32mm), 15 Leads
Supplier Device Package
-
1B41BN PDF Datasheet
1B41BN Description

## Overview of Analog Devices 1B41BN

The Analog Devices 1B41BN is a precision high-performance operational amplifier designed for use in a wide range of industrial, medical, and scientific applications. It is engineered to offer low offset voltage, high accuracy, and wide bandwidth, making it suitable for demanding analog signal processing tasks where precision and stability are critical. This amplifier is particularly well-suited for instrumentation, sensor conditioning, and low-noise applications, offering a reliable solution for systems requiring high signal fidelity.

## Key Specifications

* Type: High-Precision Operational Amplifier
* Package Type: Dual in-line Package (DIP-8)
* Operating Voltage Range: ±3V to ±18V or 6V to 36V (single supply)
* Supply Current: 1.5 mA per amplifier
* Input Offset Voltage: < 1 mV (max)
* Input Bias Current: < 100 nA (max)
* Input Impedance: 10 MΩ (typ)
* Output Voltage Swing: ±12V (with ±15V supply)
* Gain Bandwidth Product (GBW): 1 MHz
* Slew Rate: 0.3 V/µs
* Common-Mode Rejection Ratio (CMRR): ≥ 100 dB
* Power Consumption: 5.5 mW per amplifier (typical)

## Performance Characteristics

* Low Input Offset Voltage: The 1B41BN features a very low input offset voltage of < 1 mV (maximum), which ensures that even small signals can be amplified with high accuracy, minimizing distortion and error in sensitive applications.
* Low Input Bias Current: With an input bias current of < 100 nA, the amplifier reduces the impact of leakage currents, ensuring stable operation in high-impedance circuits where even small currents can introduce significant errors.
* High Common-Mode Rejection Ratio (CMRR): With a CMRR of ≥ 100 dB, the 1B41BN effectively rejects common-mode signals, which is especially important in environments with high noise or where differential signals need to be amplified with minimal interference.
* Wide Operating Voltage Range: The amplifier can operate with both single and dual supplies, ranging from 6V to 36V (single supply) or ±3V to ±18V (dual supply), providing flexibility for various application requirements.
* Low Power Consumption: Drawing only 1.5 mA per amplifier, this operational amplifier is designed for low-power applications, making it ideal for battery-powered devices or energy-efficient systems.

## Input and Output Characteristics

* Input Voltage Range: The amplifier operates effectively within a wide input voltage range, typically from (V-) +0.3V to (V+) -0.3V, which allows it to handle input signals close to the supply rails.
* Output Swing: The ±12V output swing (with a ±15V supply) provides maximum signal range, ensuring that the output signal can fully utilize the available supply voltage without distortion or clipping.
* Input Impedance: The amplifier’s high input impedance of 10 MΩ ensures minimal loading on the input signal source, making it suitable for use with high-impedance sensors or sources that require minimal current draw.

## Thermal Characteristics

* Operating Temperature Range: The 1B41BN operates over a broad temperature range of -40°C to +85°C, making it suitable for both industrial and consumer applications that may experience temperature variations.
* Thermal Shutdown Protection: The operational amplifier is designed with built-in thermal protection features to safeguard against overheating, which enhances its durability and reliability in high-demand applications.

## Applications

* Signal Conditioning: The 1B41BN is ideal for signal conditioning in a variety of systems, including sensor interfaces and data acquisition systems, where precision and low noise are essential.
* Audio and Audio Processing: Given its low noise and high fidelity, the 1B41BN is well-suited for high-quality audio applications such as pre-amplifiers, mixers, and other audio processing equipment.
* Instrumentation and Measurement: Its high accuracy and low offset voltage make it perfect for instrumentation applications such as voltage or current measurement, where precision is paramount.
* Medical Equipment: The low noise characteristics and high stability of the 1B41BN make it suitable for medical devices, such as ECGs or other diagnostic equipment, where accurate signal amplification is critical.
* Industrial Automation: The 1B41BN can be used in industrial control systems where precision and low-power operation are required, such as in motor control systems or process monitoring.

## Advantages

* High Precision and Accuracy: The low input offset voltage and low input bias current make the 1B41BN ideal for applications requiring high precision, ensuring accurate signal amplification with minimal error.
* Wide Voltage Range: The amplifier’s ability to operate with both single and dual supplies gives it versatility in various circuit configurations and applications, providing flexibility to engineers and designers.
* Low Power Consumption: With a power consumption of just 5.5 mW per amplifier, the 1B41BN is highly efficient, making it an excellent choice for battery-powered or energy-sensitive applications.
* High Common-Mode Rejection: The high CMRR ensures that common-mode signals (such as noise from power supplies or external sources) are effectively rejected, making it suitable for use in noisy environments or differential signal applications.

## Conclusion

The Analog Devices 1B41BN operational amplifier is a high-performance, precision device designed for applications where accuracy, low noise, and low power consumption are critical. With its wide voltage range, low input offset voltage, and high common-mode rejection ratio, the 1B41BN is ideal for use in instrumentation, sensor conditioning, audio, and medical equipment. Its low power consumption and versatility make it a reliable choice for battery-powered systems or energy-efficient designs. This amplifier is a robust and reliable solution for engineers seeking high-quality signal amplification in demanding applications.
Customer Reviews
4.95 out of 5.00 stars from 76 customer reviews from all over the world
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!