1B41AN
1B41AN
Obsolete
Description:  IC RTD SIGNAL COND HYBRID 38-DIP
Manufacturer:  Analog Devices
Datasheet:   1B41AN Datasheet
History Price: Obsolete
In Stock: 10900
1B41AN Specification
Specification
Part No
1B41AN
Category
Interface - Sensor and Detector Interfaces
Manufacturer
Analog Devices
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Signal Conditioner
Input Type
Voltage
Output Type
Voltage
Current - Supply
12 mA
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
38-DIP (0.800", 20.32mm), 15 Leads
Supplier Device Package
-
1B41AN PDF Datasheet
1B41AN Description
The Analog Devices 1B41AN is a high-performance, precision analog component designed for various applications in the field of signal processing and instrumentation. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The 1B41AN is primarily a high-speed operational amplifier (op-amp) that is known for its low noise, high bandwidth, and excellent linearity. It is suitable for a wide range of applications, including data acquisition systems, active filters, and signal conditioning.

## Key Specifications

1. Supply Voltage:
- The 1B41AN typically operates with a dual supply voltage ranging from ±5V to ±15V, allowing for flexibility in various circuit designs.

2. Input Voltage Range:
- The input voltage range is designed to accommodate a wide variety of signal levels, making it suitable for both single-ended and differential input configurations.

3. Gain Bandwidth Product:
- The gain bandwidth product of the 1B41AN is approximately 10 MHz, which allows for high-frequency signal amplification while maintaining stability.

4. Slew Rate:
- The slew rate is around 5 V/µs, enabling the op-amp to respond quickly to rapid changes in input signals, which is crucial for high-speed applications.

5. Input Impedance:
- The input impedance is typically in the range of 1 MΩ, ensuring minimal loading on the preceding stage of the circuit.

6. Output Impedance:
- The output impedance is low, typically around 75 Ω, which helps in driving loads effectively without significant signal degradation.

7. Common Mode Rejection Ratio (CMRR):
- The CMRR is typically greater than 100 dB, indicating the op-amp's ability to reject common-mode signals, which is essential for accurate differential signal processing.

8. Power Supply Rejection Ratio (PSRR):
- The PSRR is also high, typically around 100 dB, ensuring that variations in the power supply do not significantly affect the output signal.

9. Temperature Range:
- The operational temperature range is typically from -40°C to +85°C, making it suitable for industrial and automotive applications.

## Features

- Low Noise: The 1B41AN is designed to minimize noise, making it ideal for precision applications where signal integrity is critical.
- High Linearity: The op-amp exhibits excellent linearity, which is important for applications requiring accurate signal reproduction.
- Versatile Applications: It can be used in various configurations, including inverting, non-inverting, and differential amplifiers, providing flexibility in circuit design.
- Compact Package: The 1B41AN is available in a compact package, which is advantageous for space-constrained applications.

## Applications

The Analog Devices 1B41AN is suitable for a wide range of applications, including but not limited to:

- Data Acquisition Systems: Used in systems that require precise measurement and conversion of analog signals to digital form.
- Signal Conditioning: Ideal for amplifying and filtering signals before they are processed by analog-to-digital converters (ADCs).
- Active Filters: Can be employed in designing active filter circuits for audio and communication systems.
- Instrumentation: Used in various instrumentation applications where high accuracy and low noise are required.

## Conclusion

The Analog Devices 1B41AN is a versatile and high-performance operational amplifier that meets the demands of modern signal processing applications. Its combination of high speed, low noise, and excellent linearity makes it a preferred choice for engineers and designers in various fields, including telecommunications, industrial automation, and consumer electronics.
Customer Reviews
4.95 out of 5.00 stars from 65 customer reviews from all over the world
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
5 stars
2026-03-31 18:16
All good seller excellent
Maria Schneider
Germany
5 stars
2026-03-31 12:15
Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
Stefano Rizzo
Italy
5 stars
2026-03-31 09:55
Perfect thank you
Clément Boucher
France
5 stars
2026-03-31 06:37
Very well received
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.