☰
18739
18739
Obsolete
Description:  INTEGRATED CIRCUIT
Manufacturer:  Analog Devices
Datasheet:   18739 Datasheet
History Price: Obsolete
In Stock: 15900
18739 Specification
Specification
Part No
18739
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
-
Number of Circuits
-
Output Type
-
Slew Rate
-
Gain Bandwidth Product
-
-3db Bandwidth
-
Current - Input Bias
-
Voltage - Input Offset
-
Current - Supply
-
Current - Output / Channel
-
Voltage - Supply Span (Min)
-
Voltage - Supply Span (Max)
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
18739 Related Parts
18701
18701
Analog Devices
INTEGRATED CIRCUIT
18702
18702
Analog Devices
INTEGRATED CIRCUIT
18704
18704
Analog Devices
INTEGRATED CIRCUIT
18721
18721
Analog Devices
INTEGRATED CIRCUIT
18733
18733
Analog Devices
INTEGRATED CIRCUIT
18734-2-02
18734-2-02
Analog Devices
INTEGRATED CIRCUIT
18734-2-04
18734-2-04
Analog Devices
INTEGRATED CIRCUIT
18737-K-01
18737-K-01
Analog Devices
INTEGRATED CIRCUIT
18737-K-02
18737-K-02
Analog Devices
INTEGRATED CIRCUIT
18751
18751
Analog Devices
INTEGRATED CIRCUIT
18752
18752
Analog Devices
INTEGRATED CIRCUIT
18739 Compare Parts
  • 18739 vs 18751
  • 18739 vs 18737-K-02
  • 18739 vs 18737-K-01
  • 18739 vs 18734-2-04
  • 18739 vs 18734-2-02
  • 18739 vs 18733
  • 18739 vs 18721
  • 18739 vs 18704
  • 18739 vs 18702
  • 18739 vs 18701
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****