PCAP04-BSWB-290
PCAP04-BSWB-290
Active
Description:  PCAP04-BSWB-735 SORTED WAFER IN
Manufacturer:  ScioSense BV
History Price: Active
In Stock: 25000
PCAP04-BSWB-290 Specification
Specification
Part No
PCAP04-BSWB-290
Category
Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer
ScioSense BV
Series
PICOCAP
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Capacitance-to-Digital Converter
Number of Channels
6
Resolution (Bits)
20 b
Sampling Rate (Per Second)
50k
Data Interface
Serial, SPI
Voltage Supply Source
Single Supply
Voltage - Supply
2.1V ~ 3.6V, 2.1V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
Die
Supplier Device Package
Wafer
PCAP04-BSWB-290 Related Parts
PCA9691BS/1,118
PCA9691BS/1,118
NXP Semiconductors
IC ADC/DAC 8BIT 16HVQFN
PCA9691T/1,512
PCA9691T/1,512
NXP Semiconductors
IC ADC/DAC 8BIT 16SO
PCA9691T/1,518
PCA9691T/1,518
NXP Semiconductors
IC ADC/DAC 8BIT 16SO
PCA9691TS/1,118
PCA9691TS/1,118
NXP Semiconductors
IC ADC/DAC 8BIT 16TSSOP
PCAP04 DICE
PCAP04 DICE
ams OSRAM
IC CAP TO DIGITAL CONVERTER
PCAP04AG
PCAP04AG
ams OSRAM
IC CAP TO DIGITAL CONVERTER 24QF
PCAP01AD
PCAP01AD
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 32QFN
PCAP01AD 1K
PCAP01AD 1K
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 32QFN
PCAP01AK
PCAP01AK
ScioSense BV
IC CAP TO DGTL 17BIT 500K 24QFN
PCAP02AE
PCAP02AE
ScioSense BV
IC CAP TO DGT CONVRT 500K 32QFN
PCAP04-AQFM-24
PCAP04-AQFM-24
ScioSense BV
PCAP04-AQFM-24 QFN24 LF T&RDP
PCAP04-BQFM-24
PCAP04-BQFM-24
ScioSense BV
IC CAP TO DGT CNVRT 17BIT 24QFN
PCAP04-BSWB-290 Compare Parts
  • PCAP04-BSWB-290 vs PCA9691T/1,518
  • PCAP04-BSWB-290 vs PCA9691T/1,512
  • PCAP04-BSWB-290 vs PCA9691BS/1,118
  • PCAP04-BSWB-290 vs PCAP04AG
  • PCAP04-BSWB-290 vs PCAP04 DICE
  • PCAP04-BSWB-290 vs PCAP04-BQFM-24
  • PCAP04-BSWB-290 vs PCAP04-AQFM-24
  • PCAP04-BSWB-290 vs PCAP02AE
  • PCAP04-BSWB-290 vs PCAP01AK
  • PCAP04-BSWB-290 vs PCAP01AD 1K
  • PCAP04-BSWB-290 vs PCAP01AD
  • PCAP04-BSWB-290 vs PCAP04-BQFT-24
  • PCAP04-BSWB-290 vs PCAP04-ASWB
  • PCAP04-BSWB-290 vs PCAP04-ASDW-100
  • PCAP04-BSWB-290 vs PCAP04-ASDF
  • PCAP04-BSWB-290 vs PCAP04-AQFT-24
  • PCAP04-BSWB-290 vs PCAP02A DICE
  • PCAP04-BSWB-290 vs PCAP01A DICE
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend