AS3695C-ZMFT
AS3695C-ZMFT
Obsolete
Description:  IC LED DRIVER LINEAR SPI 64QFN
Manufacturer:  ams OSRAM
History Price: Obsolete
In Stock: 900
AS3695C-ZMFT Specification
Specification
Part No
AS3695C-ZMFT
Category
PMIC - LED Drivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Linear
Topology
-
Internal Switch(s)
No
Number of Outputs
16
Voltage - Supply (Min)
4V
Voltage - Supply (Max)
5.5V
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
SPI
Applications
Backlight
Operating Temperature
-
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
AS3695C-ZMFT Related Parts
AS3492-ZWLM
AS3492-ZWLM
ams OSRAM
IC LED DRIVER RGLTR 25MA 12WLCSP
AS3630-ZWLT
AS3630-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 8A 25WLCSP
AS3642-ZWLT
AS3642-ZWLT
ams OSRAM
IC LED DRV RGLTR I2C 6WLCSP
AS3642-ZWLT-500
AS3642-ZWLT-500
ams OSRAM
IC LED DRV RGLTR I2C 6WLCSP
AS3643-ZWLT
AS3643-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3643-ZWLT-500
AS3643-ZWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3647-ZWLT
AS3647-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3647-ZWLT-500
AS3647-ZWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 13WLCSP
AS3648-ZWLT
AS3648-ZWLT
ams OSRAM
IC LED DRVR RGLTR I2C 1A 13WLCSP
AS3648-ZWLT-500
AS3648-ZWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 1A 13WLCSP
AS3649-ZWLM
AS3649-ZWLM
ams OSRAM
IC LED DRVR RGLTR I2C 1A 16WLCSP
AS3661-BWLT-500
AS3661-BWLT-500
ams OSRAM
IC LED DRVR RGLTR I2C 25WLCSP
AS3695C-ZMFT Compare Parts
  • AS3695C-ZMFT vs AS3824A1-ZQFT
  • AS3695C-ZMFT vs AS3823-ZQFT
  • AS3695C-ZMFT vs AS3822-ZQFT
  • AS3695C-ZMFT vs AS3821-ZLQT
  • AS3695C-ZMFT vs AS3696-ZTQM
  • AS3695C-ZMFT vs AS3696-ZQFT
  • AS3695C-ZMFT vs AS3696-ZQFM
  • AS3695C-ZMFT vs AS3695C
  • AS3695C-ZMFT vs AS3693C-ZTQT
  • AS3695C-ZMFT vs AS3693B-ZTQW
  • AS3695C-ZMFT vs AS3693B-ZTQT
  • AS3695C-ZMFT vs AS3693B-ZQFT
  • AS3695C-ZMFT vs AS3693A-ZQFT
  • AS3695C-ZMFT vs AS3691B-ZQFP
  • AS3695C-ZMFT vs AS3691A-ZQFT
  • AS3695C-ZMFT vs AS3691A-ZQFP
  • AS3695C-ZMFT vs AS3688-T
  • AS3695C-ZMFT vs AS3688
  • AS3695C-ZMFT vs AS3683-T
  • AS3695C-ZMFT vs AS3683
  • AS3695C-ZMFT vs AS3682-T
  • AS3695C-ZMFT vs AS3682-EA1
  • AS3695C-ZMFT vs AS3682
  • AS3695C-ZMFT vs AS3668-BWLT
  • AS3695C-ZMFT vs AS3665-ZWLT-500
  • AS3695C-ZMFT vs AS3665-ZWLT
  • AS3695C-ZMFT vs AS3661-BWLT-500
  • AS3695C-ZMFT vs AS3649-ZWLM
  • AS3695C-ZMFT vs AS3648-ZWLT-500
  • AS3695C-ZMFT vs AS3648-ZWLT
  • AS3695C-ZMFT vs AS3647-ZWLT-500
  • AS3695C-ZMFT vs AS3647-ZWLT
  • AS3695C-ZMFT vs AS3643-ZWLT-500
  • AS3695C-ZMFT vs AS3643-ZWLT
  • AS3695C-ZMFT vs AS3642-ZWLT-500
  • AS3695C-ZMFT vs AS3642-ZWLT
  • AS3695C-ZMFT vs AS3630-ZWLT
  • AS3695C-ZMFT vs AS3492-ZWLM
  • AS3695C-ZMFT vs AS3824E1-ZQFM
  • AS3695C-ZMFT vs AS3824E-ZQFT
  • Customer Reviews
    4.95 out of 5.00 stars from 65 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.