AS3435-EQFM
AS3435-EQFM
Active
Description:  IC HEADPHONE NOISE-CANCEL 36QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3435-EQFM Datasheet
History Price: $6.97000
In Stock: 700
AS3435-EQFM Specification
Specification
Part No
AS3435-EQFM
Category
Interface - Filters - Active
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Filter Type
-
Frequency - Cutoff or Center
-
Number of Filters
1
Filter Order
-
Voltage - Supply
1V ~ 1.8V
Mounting Type
Surface Mount
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-QFN (5x5)
AS3435-EQFM PDF Datasheet
AS3435-EQFM Compare Parts
  • AS3435-EQFM vs AS3435-EQFP
  • AS3435-EQFM vs AS3415-EQFP
  • AS3435-EQFM vs AS3415-EQFM
  • AS3435-EQFM vs AS3501-EQFP-500
  • Customer Reviews
    4.95 out of 5.00 stars from 63 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you