AS3422-EQFP
AS3422-EQFP
Obsolete
Description:  IC AMP CLASS AB STEREO 32QFN
Manufacturer:  ams OSRAM
Datasheet:   AS3422-EQFP Datasheet
History Price: Obsolete
In Stock: 12000
AS3422-EQFP Specification
Specification
Part No
AS3422-EQFP
Category
Linear - Amplifiers - Audio
Manufacturer
ams OSRAM
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class AB
Output Type
Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load
-
Voltage - Supply
1V ~ 1.8V
Features
Depop, Differential Inputs, I2C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control
Mounting Type
Surface Mount
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
Supplier Device Package
32-QFN (5x5)
Package / Case
32-VFQFN Exposed Pad
AS3422-EQFP Related Parts
AS3400
AS3400
ams OSRAM
IC AMP CLASS AB MONO 24QFN
AS3400-EQFP
AS3400-EQFP
ams OSRAM
IC AMP CLASS AB MONO 24QFN
AS3410-EQFP
AS3410-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3410-EQFP-500
AS3410-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3412-EWLT
AS3412-EWLT
ams OSRAM
IC AMP CLSS AB STER 50MW 25WLCSP
AS3418-EWLM
AS3418-EWLM
ams OSRAM
AS3418-EWLM WLP LF T&R
AS3421-EQFP
AS3421-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3421-EQFP-500
AS3421-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 24QFN
AS3422
AS3422
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3422-EQFP-500
AS3422-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3430-EQFP
AS3430-EQFP
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3430-EQFP-500
AS3430-EQFP-500
ams OSRAM
IC AMP CLASS AB STEREO 32QFN
AS3422-EQFP Compare Parts
  • AS3422-EQFP vs AS3561-DWLM
  • AS3422-EQFP vs AS3561-BWLT
  • AS3422-EQFP vs AS3561-BWLM
  • AS3422-EQFP vs AS3560-BWLT-500
  • AS3422-EQFP vs AS3560-BWLT
  • AS3422-EQFP vs AS3430-EQFP-500
  • AS3422-EQFP vs AS3430-EQFP
  • AS3422-EQFP vs AS3422-EQFP-500
  • AS3422-EQFP vs AS3422
  • AS3422-EQFP vs AS3421-EQFP-500
  • AS3422-EQFP vs AS3421-EQFP
  • AS3422-EQFP vs AS3418-EWLM
  • AS3422-EQFP vs AS3412-EWLT
  • AS3422-EQFP vs AS3410-EQFP-500
  • AS3422-EQFP vs AS3410-EQFP
  • AS3422-EQFP vs AS3400-EQFP
  • AS3422-EQFP vs AS3400
  • AS3422-EQFP vs AS3625-ZWLT
  • AS3422-EQFP vs AS3561
  • AS3422-EQFP vs AS3535
  • AS3422-EQFP vs AS3421
  • AS3422-EQFP vs AS3420-EQFP-500
  • AS3422-EQFP vs AS3420-EQFP
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.