AS1501
AS1501
Obsolete
Description:  IC DGTL POT 20KOHM 256TAP 8SOIC
Manufacturer:  ams OSRAM
Datasheet:   AS1501 Datasheet
History Price: Obsolete
In Stock: 25100
AS1501 Specification
Specification
Part No
AS1501
Category
Data Acquisition - Digital Potentiometers
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Potentiometer
Number of Circuits
1
Number of Taps
256
Resistance (Ohms)
20k
Interface
SPI
Memory Type
Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
-
Tolerance
?0%
Temperature Coefficient (Typ)
500ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 125 ℃
Resistance - Wiper (Ohms) (Typ)
100
AS1501 PDF Datasheet
AS1501 Related Parts
AS1500
AS1500
ams OSRAM
IC DGTL POT 10KOHM 256TAP 8SOIC
AS1500-T
AS1500-T
ams OSRAM
IC DGTL POT 10KOHM 256TAP 8SOIC
AS1501-T
AS1501-T
ams OSRAM
IC DGTL POT 20KOHM 256TAP 8SOIC
AS1502
AS1502
ams OSRAM
IC DGTL POT 50KOHM 256TAP 8SOIC
AS1502-T
AS1502-T
ams OSRAM
IC DGTL POT 50KOHM 256TAP 8SOIC
AS1503
AS1503
ams OSRAM
IC DGTL POT 100KOHM 256TAP 8SOIC
AS1503-T
AS1503-T
ams OSRAM
IC DGTL POT 100KOHM 256TAP 8SOIC
AS1506-BTDT-10
AS1506-BTDT-10
ams OSRAM
IC DGTL POT 10KOHM 256TAP 8TDFN
AS1506-BTDT-100-1K
AS1506-BTDT-100-1K
ams OSRAM
IC DGT POT 100KOHM 256TAP 8TDFN
AS1506-BTDT-50-1K
AS1506-BTDT-50-1K
ams OSRAM
IC DGTL POT 50KOHM 256TAP 8TDFN
AS1507-BTDT-10
AS1507-BTDT-10
ams OSRAM
IC DGT POT 10KOHM 256TAP 16TQFN
AS1507-BTDT-100-1K
AS1507-BTDT-100-1K
ams OSRAM
IC DGT POT 100KOHM 256TAP 16TQFN
AS1501 Compare Parts
  • AS1501 vs AS1507-BTDT-100-1K
  • AS1501 vs AS1507-BTDT-10
  • AS1501 vs AS1506-BTDT-50-1K
  • AS1501 vs AS1506-BTDT-100-1K
  • AS1501 vs AS1506-BTDT-10
  • AS1501 vs AS1503-T
  • AS1501 vs AS1503
  • AS1501 vs AS1502-T
  • AS1501 vs AS1502
  • AS1501 vs AS1501-T
  • AS1501 vs AS1500-T
  • AS1501 vs AS1500
  • AS1501 vs AS1507-BTDT-100
  • AS1501 vs AS1506-BTDT-50
  • AS1501 vs AS1506-BTDT-100
  • AS1501 vs AS1503-T-Z
  • AS1501 vs AS1502-T-Z
  • AS1501 vs AS1501-T-Z
  • AS1501 vs AS1500-T-Z
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you