AS1151
AS1151
Obsolete
Description:  IC RECEIVER 0/4 16TSSOP
Manufacturer:  ams OSRAM
Datasheet:   AS1151 Datasheet
History Price: Obsolete
In Stock: 11200
AS1151 Specification
Specification
Part No
AS1151
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
ams OSRAM
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Receiver
Protocol
LVDS
Number of Drivers/Receivers
0/4
Duplex
-
Receiver Hysteresis
-
Data Rate
500Mbps (Up to)
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
AS1151 PDF Datasheet
AS1151 Related Parts
AS1150
AS1150
ams OSRAM
IC RECEIVER 0/4 16TSSOP
AS1150-T
AS1150-T
ams OSRAM
IC RECEIVER 0/4 16TSSOP
AS1151-T
AS1151-T
ams OSRAM
IC RECEIVER 0/4 16TSSOP
AS1152
AS1152
ams OSRAM
IC DRIVER 4/0 16TSSOP
AS1152-T
AS1152-T
ams OSRAM
IC DRIVER 4/0 16TSSOP
AS1153
AS1153
ams OSRAM
IC RECEIVER 0/2 8SOIC
AS1153-T
AS1153-T
ams OSRAM
IC RECEIVER 0/2 8SOIC
AS1154-BSOT
AS1154-BSOT
ams OSRAM
IC DRIVER 2/0 8SOIC
AS1154-BSOU
AS1154-BSOU
ams OSRAM
IC DRIVER 2/0 8SOIC
AS1155
AS1155
ams OSRAM
IC RECEIVER 0/1 8SOIC
AS1155-T
AS1155-T
ams OSRAM
IC RECEIVER 0/1 8SOIC
AS1157
AS1157
ams OSRAM
IC RECEIVER 0/2 8SOIC
AS1151 Compare Parts
  • AS1151 vs AS1158
  • AS1151 vs AS1157-T
  • AS1151 vs AS1157
  • AS1151 vs AS1155-T
  • AS1151 vs AS1155
  • AS1151 vs AS1154-BSOU
  • AS1151 vs AS1154-BSOT
  • AS1151 vs AS1153-T
  • AS1151 vs AS1153
  • AS1151 vs AS1152-T
  • AS1151 vs AS1152
  • AS1151 vs AS1151-T
  • AS1151 vs AS1150-T
  • AS1151 vs AS1150
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.