UPD70F3535F1A9-MNM-E2-Q-A
UPD70F3535F1A9-MNM-E2-Q-A
Active
Description:  V850E2 - RISC Microcontroller, 3
Manufacturer:  Ampleon
History Price: Active
In Stock: 4100
UPD70F3535F1A9-MNM-E2-Q-A Specification
Specification
Part No
UPD70F3535F1A9-MNM-E2-Q-A
Category
Embedded - Microcontrollers
Manufacturer
Ampleon
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
-
Core Size
-
Speed
-
Connectivity
-
Peripherals
-
Number of I/O
-
Program Memory Size
-
Program Memory Type
-
EEPROM Size
-
RAM Size
-
Voltage - Supply (Vcc/Vdd)
-
Data Converters
-
Oscillator Type
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
UPD70F3535F1A9-MNM-E2-Q-A Related Parts
UPD166013T1J-E1-AY
UPD166013T1J-E1-AY
Renesas Electronics
UPD166013T1J - INTELLIGENT POWER
UPD178F098GF-3BA-A
UPD178F098GF-3BA-A
Renesas Electronics
8-BIT, FLASH, UPD78K0 CPU
UPD17P107GS-A
UPD17P107GS-A
Renesas Electronics
4-BIT, UVPROM, UPD17 CPU
UPD17P149GT-A
UPD17P149GT-A
Renesas Electronics
MICROCONTROLLER, 4BIT TRANSISTOR
UPD30541AGD-167-WML-A
UPD30541AGD-167-WML-A
Renesas Electronics
MPU, 64-BIT VR5000 MIPS CPU
UPD60510BF1-HN4-M1-A
UPD60510BF1-HN4-M1-A
Renesas Electronics
IC MCU 32BIT ROMLESS 324BGA
UPD60510F1-HN4-M1-A
UPD60510F1-HN4-M1-A
Renesas Electronics
IC MCU 32BIT ROMLESS 324FBGA
UPD6P4BGS-A
UPD6P4BGS-A
Renesas Electronics
4-BIT, UVPROM, 8MHZ
UPD6P8BMC-5A4-A
UPD6P8BMC-5A4-A
Renesas Electronics
4-BIT, OTPROM, 4MHZ
UPD6P8MC-5A4-A
UPD6P8MC-5A4-A
Renesas Electronics
4-BIT, OTPROM, 4MHZ
UPD703103AGJ-UEN-A
UPD703103AGJ-UEN-A
Renesas Electronics
IC MCU 32BIT ROMLESS 144FLQFP
UPD703231BGB(A)-204-8EU-A
UPD703231BGB(A)-204-8EU-A
Renesas Electronics
IC MCU 32BIT 128KB MROM 64LFQFP
UPD70F3535F1A9-MNM-E2-Q-A Description
The Ampleon UPD70F3535F1A9-MNM-E2-Q-A is a high-performance RF power transistor designed for various applications in the telecommunications and industrial sectors. This device is part of Ampleon%27s extensive portfolio of RF power solutions, which are known for their efficiency, reliability, and performance in demanding environments.

## Key Features and Specifications:

1. Device Type:
- The UPD70F3535F1A9-MNM-E2-Q-A is a laterally diffused metal oxide semiconductor (LDMOS) RF power transistor. LDMOS technology is widely used in RF amplification due to its high efficiency and linearity.

2. Frequency Range:
- This transistor operates effectively in the frequency range of 350 MHz to 500 MHz, making it suitable for various applications, including VHF and UHF communications.

3. Output Power:
- The device is capable of delivering a high output power of up to 35 watts (W) in continuous wave (CW) operation. This high power output is essential for applications requiring robust signal transmission.

4. Gain:
- The UPD70F3535F1A9-MNM-E2-Q-A features a power gain of approximately 16 dB, which ensures that the input signal is amplified significantly, providing strong output performance.

5. Efficiency:
- One of the standout features of this transistor is its high efficiency, typically around 60% or higher. This efficiency translates to reduced power consumption and lower heat generation, which is critical for maintaining performance and reliability in RF applications.

6. Thermal Performance:
- The device is designed with excellent thermal management capabilities. It can operate at high temperatures, with a maximum junction temperature rating of 150°C. This allows for reliable operation in challenging environments.

7. Package Type:
- The UPD70F3535F1A9-MNM-E2-Q-A is housed in a compact, thermally efficient package, which facilitates easy integration into various circuit designs. The specific package type is typically a surface-mount device (SMD), which is advantageous for automated assembly processes.

8. Applications:
- This RF power transistor is suitable for a wide range of applications, including:
- Base stations for mobile communication
- RF amplifiers for broadcast transmitters
- Industrial RF heating systems
- Other high-power RF applications

9. Biasing and Drive Requirements:
- The device requires specific biasing conditions for optimal performance. It is essential to follow the recommended biasing guidelines provided in the datasheet to ensure linear operation and prevent distortion.

10. Reliability and Quality:
- Ampleon is known for its commitment to quality and reliability. The UPD70F3535F1A9-MNM-E2-Q-A undergoes rigorous testing to meet industry standards, ensuring that it performs consistently over its operational lifetime.

## Conclusion:

The Ampleon UPD70F3535F1A9-MNM-E2-Q-A RF power transistor is a robust and efficient solution for high-power RF amplification in various applications. With its high output power, excellent efficiency, and reliable thermal performance, it is well-suited for use in telecommunications, broadcasting, and industrial sectors. Its compact package and ease of integration further enhance its appeal to designers and engineers looking for high-performance RF solutions.
UPD70F3535F1A9-MNM-E2-Q-A Compare Parts
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78P054GK-BE9-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9512GR-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9512GR(R)-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9510GR(R)-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9456GK-9ET-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9456GB-8EU-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9456GB-8EU-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9418AGK-9EU-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9418AGC-8BT-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9234MC-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9234MC(T)-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9232MC-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9232MC(T)-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9224MC-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222MC-CAA-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222MC-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222MC(T)-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222MC(A2)-5A4-E2-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222MC(A)-CAA-E2-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222MC(A)-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9222CS-CAC-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9221MC-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9221MC(T)-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9221MC(A)-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9212MA-FAA-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9212CS-CAB-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9212CS(S)-CAB-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9211MA-FAA-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9211MA(A)-FAA-E1-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9211GR(T)-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9211GR(R)-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9211GR(A)-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9210MA-FAA-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9210GR-JJG-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9136AMC-5A4-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F9116AC-A
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F8055GC(R)-UEU-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F8054GC(R)-UEU-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F8053GB(R)-GAH-AX
  • UPD70F3535F1A9-MNM-E2-Q-A vs UPD78F8052GB(R)-GAH-AX
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested