Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
/ Intel EPXA4F1020C3
EPXA4F1020C3
Obsolete
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Description:
IC EXCALIBUR ARM 1020FBGA
Manufacturer:
Intel
Datasheet:
EPXA4F1020C3 Datasheet
History Price: Obsolete
In Stock: 16200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EPXA4F1020C3 Specification
Specification
Part No
EPXA4F1020C3
Category
Embedded - FPGAs (Field Programmable Gate Array) with Microcontrollers
Manufacturer
Intel
Series
Excalibur
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Type
32-Bit ARM9
Speed
166 MHz
Interface
EBI/EMI, UART/USART
Program SRAM Bytes
128K
FPGA SRAM
-
EEPROM Size
-
Data SRAM Bytes
64K
FPGA Core Cells
16640
FPGA Gates
400K
FPGA Registers
-
Voltage - Supply
1.8V
Mounting Type
Surface Mount
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
1020-BBGA
Supplier Device Package
1020-FBGA (33x33)
EPXA4F1020C3 PDF Datasheet
EPXA4F1020C3 Datasheet
Click and Download: EPXA4F1020C3 Datasheet
EPXA4F1020C3 Related Parts
EPXA10F1020C1
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C1
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C1ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C2ES
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA10F1020C3
Altera
LOADABLE PLD, PBGA1020
EPXA10F1020C3
Intel
IC EXCALIBUR ARM 1020FBGA
EPXA1F484C1
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C1ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2
Altera
LOADABLE PLD, PBGA484
EPXA1F484C2
Intel
IC EXCALIBUR ARM 484FBGA
EPXA1F484C2ES
Intel
IC EXCALIBUR ARM 484FBGA
EPXA4F1020C3 Compare Parts
EPXA4F1020C3 vs EPXA4F672C3GZ
EPXA4F1020C3 vs EPXA4F672C3
EPXA4F1020C3 vs EPXA4F672C2ES
EPXA4F1020C3 vs EPXA4F672C2
EPXA4F1020C3 vs EPXA4F672C1GZ
EPXA4F1020C3 vs EPXA4F672C1ES
EPXA4F1020C3 vs EPXA4F672C1
EPXA4F1020C3 vs EPXA4F1020C2ES
EPXA4F1020C3 vs EPXA4F1020C2
EPXA4F1020C3 vs EPXA4F1020C2
EPXA4F1020C3 vs EPXA4F1020C1ES
EPXA4F1020C3 vs EPXA4F1020C1
EPXA4F1020C3 vs EPXA4F1020C1
EPXA4F1020C3 vs EPXA1F672C3
EPXA4F1020C3 vs EPXA1F672C3
EPXA4F1020C3 vs EPXA1F672C2ES
EPXA4F1020C3 vs EPXA1F672C2
EPXA4F1020C3 vs EPXA1F672C1ES
EPXA4F1020C3 vs EPXA1F672C1
EPXA4F1020C3 vs EPXA1F672C1
EPXA4F1020C3 vs EPXA1F484I2
EPXA4F1020C3 vs EPXA1F484I2
EPXA4F1020C3 vs EPXA1F484C3
EPXA4F1020C3 vs EPXA1F484C2ES
EPXA4F1020C3 vs EPXA1F484C2
EPXA4F1020C3 vs EPXA1F484C2
EPXA4F1020C3 vs EPXA1F484C1ES
EPXA4F1020C3 vs EPXA1F484C1
EPXA4F1020C3 vs EPXA10F1020C3
EPXA4F1020C3 vs EPXA10F1020C3
EPXA4F1020C3 vs EPXA10F1020C2ES
EPXA4F1020C3 vs EPXA10F1020C2
EPXA4F1020C3 vs EPXA10F1020C1ES
EPXA4F1020C3 vs EPXA10F1020C1
EPXA4F1020C3 vs EPXA10F1020C1
EPXA4F1020C3 vs EPXA4XXA
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Vanessa Lima Ferreira
Brazil
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
2026-03-27 00:51
Great product. Recommend to everyone.
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.