☰
EPS448JM
EPS448JM
Active
Description:  UV PLD CQCC28
Manufacturer:  Altera
Datasheet:   EPS448JM Datasheet
History Price: $15.30000
In Stock: 46480
EPS448JM Specification
Specification
Part No
EPS448JM
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EPLD
Delay Time tpd(1) Max
-
Voltage Supply - Internal
4.5V ~ 5.5V
Number of Logic Elements/Blocks
-
Number of Macrocells
-
Number of Gates
-
Number of I/O
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TC)
Mounting Type
Surface Mount
Package / Case
28-CLCC Window (J-Lead)
Supplier Device Package
28-JLCC
EPS448JM PDF Datasheet
EPS448JM Compare Parts
  • EPS448JM vs EPS448PC-16
  • EPS448JM vs EPS448LC-20
  • EPS448JM vs EPS448JC-25A
  • EPS448JM vs EPS448JC-25
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Finn Weber
    Germany
    5 stars
    2026-09-20 08:01
    The classic N chanel MOSFET.
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again