EPCQ256SI16N
EPCQ256SI16N
Obsolete
Description:  IC CONFIG DEVICE 256MBIT 16SOIC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 21800
EPCQ256SI16N Specification
Specification
Part No
EPCQ256SI16N
Category
Memory - Configuration Proms for FPGAs
Manufacturer
Intel
Series
EPCQ
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable Type
In System Programmable
Memory Size
256Mb
Voltage - Supply
2.7V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-SOIC
EPCQ256SI16N PDF Datasheet
EPCQ256SI16N Related Parts
EPC1064LC20
EPC1064LC20
Intel
IC CONFIG DEVICE 20PLCC
EPC1064LI20
EPC1064LI20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064LI20
EPC1064LI20
Intel
IC CONFIG DEVICE 65KBIT 20PLCC
EPC1064PC8
EPC1064PC8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064PI8
EPC1064PI8
Intel
IC CONFIG DEVICE 65KBIT 8DIP
EPC1064TC32
EPC1064TC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VLC20
EPC1064VLC20
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VPC8
EPC1064VPC8
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1064VTC32
EPC1064VTC32
Altera
CONFIG MEMORY, 64KX1, SERIAL
EPC1213DM8
EPC1213DM8
Altera
CONFIG MEMORY, 26KX8, SERIAL
EPC1213LC20
EPC1213LC20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPC1213LI20
EPC1213LI20
Intel
IC CONFIG DEVICE 212KBIT 20PLCC
EPCQ256SI16N Description
Overview of Intel EPCQ256SI16N

The Intel EPCQ256SI16N is a high-performance serial NOR Flash memory device designed for use in a variety of applications, including embedded systems, industrial automation, and consumer electronics. This memory solution is part of the EPCQ series, which is known for its reliability, speed, and efficiency. The EPCQ256SI16N is particularly well-suited for applications that require fast data access and high storage capacity.

Key Specifications

- Memory Capacity: The EPCQ256SI16N offers a storage capacity of 256 Mb (megabits), which translates to 32 MB (megabytes) of usable memory. This capacity is ideal for storing firmware, configuration data, and other critical information in embedded applications.

- Interface: The device utilizes a Quad SPI (Serial Peripheral Interface), allowing for high-speed data transfer rates. The Quad SPI interface enables simultaneous data transfer on four lines, significantly increasing the throughput compared to traditional SPI interfaces.

- Data Transfer Rate: The EPCQ256SI16N supports a maximum clock frequency of 104 MHz, allowing for fast read and write operations. This high-speed performance is essential for applications that require quick access to stored data.

- Operating Voltage: The memory operates within a voltage range of 2.7V to 3.6V, making it compatible with a wide range of power supply configurations. This flexibility is beneficial for various embedded systems.

- Endurance and Reliability: The EPCQ256SI16N is designed for high endurance, with a program/erase cycle endurance of 100,000 cycles. Additionally, it features a data retention period of 20 years, ensuring that stored data remains intact over long periods.

- Package Type: The device is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint suitable for space-constrained applications.

Features and Benefits

- High Performance: The combination of a Quad SPI interface and high clock frequency allows the EPCQ256SI16N to deliver fast read and write speeds, making it suitable for applications that require quick data access and responsiveness.

- Flexible Configuration: The device supports various modes of operation, including standard SPI, dual SPI, and quad SPI, providing flexibility for integration into different system architectures.

- Low Power Consumption: The EPCQ256SI16N is designed for low power operation, making it ideal for battery-powered devices and energy-efficient applications. Its low standby current helps extend battery life in portable devices.

- Robust Security Features: The memory device includes security features such as a hardware write protection mechanism and a unique device ID, enhancing data integrity and protection against unauthorized access.

Applications

The Intel EPCQ256SI16N is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for storing firmware and configuration data in microcontrollers and FPGAs, where fast access to memory is critical.

- Industrial Automation: Used in control systems, data loggers, and monitoring devices that require reliable and high-speed data storage.

- Consumer Electronics: Employed in smart appliances, wearable devices, and other consumer products that benefit from quick data access and low power consumption.

- Telecommunications: Suitable for networking equipment and communication devices that require efficient data storage and retrieval.

In summary, the Intel EPCQ256SI16N is a high-performance serial NOR Flash memory device that offers a combination of speed, capacity, and reliability. Its advanced features make it an excellent choice for developers looking to create efficient and responsive embedded solutions across various industries.
EPCQ256SI16N Compare Parts
  • EPCQ256SI16N vs EPCV4SI8N
  • EPCQ256SI16N vs EPCS64SI16NGA
  • EPCQ256SI16N vs EPCS64SI16N
  • EPCQ256SI16N vs EPCS4SI8NAA
  • EPCQ256SI16N vs EPCS4SI8N
  • EPCQ256SI16N vs EPCS1SI8N
  • EPCQ256SI16N vs EPCS1SI8
  • EPCQ256SI16N vs EPCS16SI8N
  • EPCQ256SI16N vs EPCS16SI16N
  • EPCQ256SI16N vs EPCS128SI16N
  • EPCQ256SI16N vs EPCQL512F24IN
  • EPCQ256SI16N vs EPCQL256F24IN
  • EPCQ256SI16N vs EPCQL1024F24IN
  • EPCQ256SI16N vs EPCQ64SI16N
  • EPCQ256SI16N vs EPCQ64ASI16N
  • EPCQ256SI16N vs EPCQ512SI16N
  • EPCQ256SI16N vs EPCQ512ASI16N
  • EPCQ256SI16N vs EPCQ4ASI8N
  • EPCQ256SI16N vs EPCQ32SI8N
  • EPCQ256SI16N vs EPCQ32ASI8N
  • EPCQ256SI16N vs EPCQ16SI8N
  • EPCQ256SI16N vs EPCQ16ASI8N
  • EPCQ256SI16N vs EPCQ128SI16N
  • EPCQ256SI16N vs EPCQ128ASI16N
  • EPCQ256SI16N vs EPCE8QC100N
  • EPCQ256SI16N vs EPCE8QC100
  • EPCQ256SI16N vs EPCE4QC100N
  • EPCQ256SI16N vs EPCE4QC100
  • EPCQ256SI16N vs EPCE16QC100N
  • EPCQ256SI16N vs EPCE16QC100
  • EPCQ256SI16N vs EPC8QI100N
  • EPCQ256SI16N vs EPC8QI100
  • EPCQ256SI16N vs EPC8QC100N
  • EPCQ256SI16N vs EPC8QC100DM
  • EPCQ256SI16N vs EPC8QC100
  • EPCQ256SI16N vs EPC4QI100N
  • EPCQ256SI16N vs EPC4QI100
  • EPCQ256SI16N vs EPC4QC100N
  • EPCQ256SI16N vs EPC4QC100
  • EPCQ256SI16N vs EPC2TI32N
  • Customer Reviews
    4.95 out of 5.00 stars from 74 customer reviews from all over the world
    Zé Maria Almeida
    Brazil
    5 stars
    2026-04-02 05:57
    All right and well packed arrived fast, this congratulated the seller.
    Sofía
    Spain
    5 stars
    2026-04-02 05:18
    Perfect. Arrived fast.
    Samuel Felipe
    Spain
    5 stars
    2026-04-02 03:28
    All right ok
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!