EPCQ256SI16N
EPCQ256SI16N
Obsolete
Description:  IC CONFIG DEVICE 256MBIT 16SOIC
Manufacturer:  Intel
History Price: Obsolete
In Stock: 21800
EPCQ256SI16N vs EPCE4QC100
Manufacturer
Series
EPCQ
EPC
Packaging
Tube
Tray
Status
Obsolete
Obsolete
Programmable Type
In System Programmable
In System Programmable
Memory Size
256Mb
4MB
Voltage - Supply
2.7V ~ 3.6V
3V ~ 3.6V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
100-BQFP
Supplier Device Package
16-SOIC
100-PQFP (20x14)