☰
EP900PI
EP900PI
Active
Description:  IC CPLD 24MC 55NS 40DIP
Manufacturer:  Altera
Datasheet:   EP900PI Datasheet
History Price: $21.56000
In Stock: 4870
EP900PI Specification
Specification
Part No
EP900PI
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Altera
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Programmable Type
EPLD
Delay Time tpd(1) Max
55 ns
Voltage Supply - Internal
4.5V ~ 5.5V
Number of Logic Elements/Blocks
-
Number of Macrocells
24
Number of Gates
-
Number of I/O
24
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
EP900PI PDF Datasheet
EP900PI Compare Parts
  • EP900PI vs EP910ILC-12
  • EP900PI vs EP900PC-2
  • EP900PI vs EP900JM
  • EP900PI vs EP910ILC-15
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described