EP224LC-12
EP224LC-12
Active
Description:  OT PLD, 12NS, PAL-TYPE PQCC28
Manufacturer:  Altera
Datasheet:   EP224LC-12 Datasheet
History Price: $0.89000
In Stock: 46200
EP224LC-12 Specification
Specification
Part No
EP224LC-12
Category
Embedded - PLDs (Programmable Logic Device)
Manufacturer
Altera
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Programmable Type
EPLD
Number of Macrocells
8
Voltage - Input
4.75V ~ 5.25V
Speed
12 ns
Mounting Type
Surface Mount
Package / Case
28-LCC (J-Lead)
Supplier Device Package
28-PLCC
EP224LC-12 PDF Datasheet
EP224LC-12 Related Parts
EP20K1000CF672C79
EP20K1000CF672C79
Altera
LOADABLE PLD, 1.49NS, PBGA672
EP220LC-12
EP220LC-12
Altera
OT PLD, 12NS, PAL-TYPE
EP220LC-7
EP220LC-7
Altera
OT PLD, 7.5NS, PAL-TYPE
EP220LC-7A
EP220LC-7A
Altera
OT PLD, 7.5NS, PAL-TYPE
EP224DC-10A
EP224DC-10A
Altera
PROGRAMMABLE LOGIC DEVICE
EP224LC-10
EP224LC-10
Altera
OT PLD, 10NS, PAL-TYPE PQCC28
EP224LC-10A
EP224LC-10A
Altera
OT PLD, 10NS, PAL-TYPE PQCC28
EP224LC-10A-0001
EP224LC-10A-0001
Altera
OT PLD, 10NS, PAL-TYPE PQCC28
EP224LC-7
EP224LC-7
Altera
OT PLD, 7.5NS, PAL-TYPE PQCC28
EP224LC-7A
EP224LC-7A
Altera
OT PLD, 7.5NS, PAL-TYPE PQCC28
EP224PC-10
EP224PC-10
Altera
OT PLD, 10NS, PAL-TYPE
EP224PC-12
EP224PC-12
Altera
OT PLD, 12NS, PAL-TYPE
EP224LC-12 Compare Parts
  • EP224LC-12 vs EP22V10PC-25
  • EP224LC-12 vs EP22V10PC-15
  • EP224LC-12 vs EP22V10PC-10
  • EP224LC-12 vs EP22V10LC-7
  • EP224LC-12 vs EP22V10LC-25
  • EP224LC-12 vs EP22V10LC-15
  • EP224LC-12 vs EP22V10LC-10
  • EP224LC-12 vs EP22V10EPC-10
  • EP224LC-12 vs EP22V10ELC-15
  • EP224LC-12 vs EP22V10ELC-10
  • EP224LC-12 vs EP22V10EDC-10
  • EP224LC-12 vs EP22V10-15
  • EP224LC-12 vs EP224PC-7
  • EP224LC-12 vs EP224PC-12
  • EP224LC-12 vs EP224PC-10
  • EP224LC-12 vs EP224LC-7A
  • EP224LC-12 vs EP224LC-7
  • EP224LC-12 vs EP224LC-10A-0001
  • EP224LC-12 vs EP224LC-10A
  • EP224LC-12 vs EP224LC-10
  • EP224LC-12 vs EP224DC-10A
  • EP224LC-12 vs EP220LC-7A
  • EP224LC-12 vs EP220LC-7
  • EP224LC-12 vs EP220LC-12
  • EP224LC-12 vs EP20K1000CF672C79
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.