AOZ9256DI
AOZ9256DI
Obsolete
Description:  IC BATT PROT LI-ION 1CELL 6DFN
Datasheet:   AOZ9256DI Datasheet
History Price: Obsolete
In Stock: 33350
AOZ9256DI Specification
Specification
Part No
AOZ9256DI
Category
PMIC - Battery Management
Manufacturer
Alpha and Omega Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Battery Protection
Battery Chemistry
Lithium Ion/Polymer
Number of Cells
1
Fault Protection
Over Current
Interface
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
6-SMD, Flat Lead Exposed Pad
Supplier Device Package
6-DFN-EP (2x4)
AOZ9256DI PDF Datasheet
AOZ9256DI Compare Parts
  • AOZ9256DI vs AOZ9250DI
  • AOZ9256DI vs AOZ1401DI
  • AOZ9256DI vs AOZ9216DI
  • AOZ9256DI vs AOZ9210DI
  • Customer Reviews
    4.95 out of 5.00 stars from 146 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery