UDN2916B
UDN2916B
Obsolete
Description:  IC MTRDRV BIPLR 4.75-5.25V 24DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   UDN2916B Datasheet
History Price: Obsolete
In Stock: 12400
UDN2916B Specification
Specification
Part No
UDN2916B
Category
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
Bipolar
Step Resolution
-
Applications
General Purpose
Current - Output
750mA
Voltage - Supply
4.75V ~ 5.25V
Voltage - Load
10V ~ 45V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
24-PowerDIP (0.300", 7.62mm)
Supplier Device Package
24-DIP
UDN2916B PDF Datasheet
UDN2916B Related Parts
UDN2916B-T
UDN2916B-T
Allegro MicroSystems
IC MTRDRV BIPLR 4.75-5.25V 24DIP
UDN2916EB
UDN2916EB
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916EB-T
UDN2916EB-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916EBTR
UDN2916EBTR
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916EBTR-T
UDN2916EBTR-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 44PLCC
UDN2916LB
UDN2916LB
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916LB-T
UDN2916LB-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916LBTR
UDN2916LBTR
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916LBTR-T
UDN2916LBTR-T
Allegro MicroSystems
IC MOTOR DRIVER BIPOLAR 24SOIC
UDN2916B Compare Parts
  • UDN2916B vs UDN2916LBTR
  • UDN2916B vs UDN2916LB-T
  • UDN2916B vs UDN2916LB
  • UDN2916B vs UDN2916EBTR-T
  • UDN2916B vs UDN2916EBTR
  • UDN2916B vs UDN2916EB-T
  • UDN2916B vs UDN2916EB
  • UDN2916B vs UDN2916B-T
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.