L6228DTR
L6228DTR
Active
Description:  IC MTR DRVR BIPOLAR 8V-52V 24SO
Manufacturer:  STMicroelectronics
Datasheet:   L6228DTR Datasheet
History Price: $8.15000
In Stock: 25900
L6228DTR Specification
Specification
Part No
L6228DTR
Category
PMIC - Motor Drivers, Controllers
Manufacturer
STMicroelectronics
Series
STSPIN L62
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Motor Type - Stepper
Bipolar
Motor Type - AC, DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Interface
Parallel
Technology
DMOS
Step Resolution
1, 1/2
Applications
General Purpose
Current - Output
1.4A
Voltage - Supply
8V ~ 52V
Voltage - Load
8V ~ 52V
Operating Temperature
-25 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-SO
L6228DTR PDF Datasheet
L6228DTR Related Parts
L6205D
L6205D
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205D013TR
L6205D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 20SOIC
L6205N
L6205N
STMicroelectronics
IC MTR DRV BIPLR 8-52V 20-PWRDIP
L6205PD
L6205PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6205PD013TR
L6205PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 20PWRSO
L6208D
L6208D
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208D013TR
L6208D013TR
STMicroelectronics
IC MTR DRVR BIPOLAR 8V-52V 24SO
L6208N
L6208N
STMicroelectronics
IC MTR DRVR BIPLR 8-52V 24PWRDIP
L6208PD
L6208PD
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208PD013TR
L6208PD013TR
STMicroelectronics
IC MTR DRV BIPOLAR 8-52V 36PWRSO
L6208Q
L6208Q
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6208QTR
L6208QTR
STMicroelectronics
IC MTR DRVR BIPOLAR 8-52V 48QFN
L6228DTR Description
Overview of STMicroelectronics L6228DTR

The L6228DTR is a dual full-bridge driver designed for driving bipolar stepper motors and DC motors. Manufactured by STMicroelectronics, this device is particularly well-suited for applications in industrial automation, robotics, and consumer electronics where precise motor control is essential. The L6228DTR integrates advanced features that enhance performance, reliability, and ease of use.

Key Specifications

- Device Type: Dual Full-Bridge Motor Driver
- Operating Voltage Range: 4.5V to 46V
- Output Current: Up to 2.8 A per channel (with proper thermal management)
- Logic Supply Voltage: 3V to 5.5V
- Operating Temperature Range: -40°C to +150°C
- Package Type: HTSSOP-28 (Thermal Enhanced Thin Shrink Small Outline Package)
- Control Interface: PWM (Pulse Width Modulation) and direction control inputs

Motor Control Features

The L6228DTR is designed to provide precise control over motor operations. It features:

- Microstepping Capability: This allows for smoother motion and higher resolution in stepper motor applications, reducing vibrations and improving performance.
- Current Control: The device includes built-in current sensing and control features, enabling users to set and maintain the desired current levels for optimal motor performance.
- Thermal Protection: Integrated thermal shutdown and overcurrent protection mechanisms ensure the device operates safely under various conditions, preventing damage from overheating.

Performance Characteristics

- High Efficiency: The L6228DTR is designed to minimize power losses, which is crucial for battery-operated devices and applications where energy efficiency is a priority.
- Fast Switching Times: The driver can switch rapidly between states, allowing for quick response times in motor control applications.
- Low Standby Current: The device consumes minimal power when not actively driving a motor, contributing to overall energy savings.

Applications

The L6228DTR is versatile and can be utilized in a variety of applications, including:

- Industrial Automation: For controlling stepper motors in CNC machines, 3D printers, and robotic arms.
- Consumer Electronics: In devices such as printers, scanners, and home appliances where precise motor control is required.
- Automotive: For applications like power window motors, seat adjusters, and other electromechanical systems.
- Medical Equipment: In devices that require accurate positioning and movement, such as infusion pumps and diagnostic equipment.

Conclusion

The STMicroelectronics L6228DTR is a highly capable dual full-bridge motor driver that offers a combination of performance, efficiency, and reliability. Its advanced features, such as microstepping capability and integrated protection mechanisms, make it an excellent choice for a wide range of motor control applications. Whether in industrial settings or consumer products, the L6228DTR provides the necessary control and precision to meet demanding operational requirements.
L6228DTR Compare Parts
  • L6228DTR vs L6258EX
  • L6228DTR vs L6258E
  • L6228DTR vs L6235QTR
  • L6228DTR vs L6235Q
  • L6228DTR vs L6235PD013TR
  • L6228DTR vs L6235PD
  • L6228DTR vs L6235N
  • L6228DTR vs L6235D013TR
  • L6228DTR vs L6235D
  • L6228DTR vs L6234PD013TR
  • L6228DTR vs L6234PD
  • L6228DTR vs L6234
  • L6228DTR vs L6230QTR
  • L6228DTR vs L6230Q
  • L6228DTR vs L6230PDTR
  • L6228DTR vs L6230PD
  • L6228DTR vs L6229QTR
  • L6228DTR vs L6229Q
  • L6228DTR vs L6229PDTR
  • L6228DTR vs L6229N
  • L6228DTR vs L6229DTR
  • L6228DTR vs L6229D
  • L6228DTR vs L6228QTR
  • L6228DTR vs L6228Q
  • L6228DTR vs L6228PDTR
  • L6228DTR vs L6228PD
  • L6228DTR vs L6228N
  • L6228DTR vs L6228D
  • L6228DTR vs L6227QTR
  • L6228DTR vs L6227Q
  • L6228DTR vs L6227PDTR
  • L6228DTR vs L6227PD
  • L6228DTR vs L6227N
  • L6228DTR vs L6227DTR
  • L6228DTR vs L6227D
  • L6228DTR vs L6226QTR
  • L6228DTR vs L6226Q
  • L6228DTR vs L6226PDTR
  • L6228DTR vs L6226PD
  • L6228DTR vs L6226N
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.